DIODE 6 A, 100 V, SILICON, RECTIFIER DIODE, ROHS COMPLIANT, PLASTIC, CASE P600, 2 PIN, Rectifier Diode Product overview: GI751-E3/54 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6 A, 100 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 6 A, 100 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-GI751-E3/54 can be used for catalog matching and distributor lookup.
Diode Standard Recovery 100V 6A
Diode Standard Recovery 100V 6A
Diode Standard Recovery 100V 6A
Diode Standard 100V 6A Through Hole P600
Diode Standard 100V 6A Through Hole P600
Rectifiers 6 Amp 100 Volt 400 Amp IFSM
DIODE GEN PURP 100V 6A P600
RECTIFIER, SINGLE, 6A, 100V, P600; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):6A; Diode Configuration:Single
DIODE GEN PURP 100V 6A P600
6A,100V,Plastic Rectifier
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Rectifiers | Diodes | Rectifiers | General Purpose Diodes | Rectifiers | Rectifiers | Diodes |
| Product Number | 280-GI751-E3/54 | 7088004P | 7088004 | GI751-E3/54GICT-ND | GI751-E3/54 | GI751-E3/54 | 60AC3673 | GI751-E3/54 | 70217566 |
| Product Name | 6 A 100 V Diode and Rectifier | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | Single Diodes | Rectifiers | Single Diodes | Rectifier, Single, 6A, 100V, P600; Repetitive Reverse Voltage Vrrm Max Vishay | Discrete Semiconductor Products - Diodes - Rectifiers | 6A,100V,Plastic Rectifier |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | |||||
| Tj | -55 C (-67 F) | -50 to 150 C (-58 to 302 F) | |||||||
| Package | P600 | P600 | P600 | P600, Axial | |||||
| trr | 2500 ns | 2500 ns | |||||||
| VF | 0.9000 volts | 0.9000 volts | 0.9000 volts |