Vishay Precision Group Single Diodes GL34J-E3/98

Description
Diode Standard 600V 500mA Surface Mount DO-213AA (GL34)
Request a Quote Datasheet
Description
Diode Standard 600V 500mA Surface Mount DO-213AA (GL34)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - GL34J-E3/98GITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
GL34J-E3/98GITR-ND
Single Diodes GL34J-E3/98GITR-ND
Diode Standard 600V 500mA Surface Mount DO-213AA (GL34)

Diode Standard 600V 500mA Surface Mount DO-213AA (GL34)

Buy Now Datasheet
Single Diodes - GL34J-E3/98GIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
GL34J-E3/98GIDKR-ND
Single Diodes GL34J-E3/98GIDKR-ND
Diode Standard 600V 500mA Surface Mount DO-213AA (GL34)

Diode Standard 600V 500mA Surface Mount DO-213AA (GL34)

Buy Now Datasheet
Single Diodes - GL34J-E3/98GICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
GL34J-E3/98GICT-ND
Single Diodes GL34J-E3/98GICT-ND
Diode Standard 600V 500mA Surface Mount DO-213AA (GL34)

Diode Standard 600V 500mA Surface Mount DO-213AA (GL34)

Buy Now Datasheet
SMD 600V 0.5A Diode and Rectifier - 280-GL34J-E3/98 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 600V 0.5A Diode and Rectifier
280-GL34J-E3/98
SMD 600V 0.5A Diode and Rectifier 280-GL34J-E3/98
600V 0.5A Small Signal Diode, DO-213AA, SMD Product overview: GL34J-E3/98 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 600V, 0.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 600V, 0.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-GL34J-E3/98 can be used for catalog matching and distributor lookup.

600V 0.5A Small Signal Diode, DO-213AA, SMD Product overview: GL34J-E3/98 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 600V, 0.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 600V, 0.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-GL34J-E3/98 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - GL34J-E3/98 - 001369-GL34J-E3/98 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - GL34J-E3/98
001369-GL34J-E3/98
Diodes, Rectifiers - Single - GL34J-E3/98 001369-GL34J-E3/98
Manufacturer: Vishay Win Source Part Number: 001369-GL34J-E3/98 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600V Current - Average Rectified (Io): 500mA Voltage - Forward (Vf) (Max) @ If: 1.3V @ 500mA Reverse Recovery Time (trr): 250ns Current - Reverse Leakage @ Vr: 5μA @ 600V Capacitance @ Vr, F: 4pF @ 4V, 1MHz Operating Temperature - Junction: -65°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-213AA (GL34) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 001369-GL34J-E3/98
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 500mA
Voltage - Forward (Vf) (Max) @ If: 1.3V @ 500mA
Reverse Recovery Time (trr): 250ns
Current - Reverse Leakage @ Vr: 5μA @ 600V
Capacitance @ Vr, F: 4pF @ 4V, 1MHz
Operating Temperature - Junction: -65°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-213AA (GL34)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Diode, Standard, 0.5A, 600V, Surface MountSmd; Repetitive Peak Reverse Voltage Vishay - 34M6337 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Standard, 0.5A, 600V, Surface MountSmd; Repetitive Peak Reverse Voltage Vishay
34M6337
Diode, Standard, 0.5A, 600V, Surface MountSmd; Repetitive Peak Reverse Voltage Vishay 34M6337
DIODE, STANDARD, 0.5A, 600V, SURFACE MOUNT- SMD; Repetitive Peak Reverse Voltage:600V; Average Forward Current:500mA; Diode Configuration:Single ; Forward Voltage Max:1.3V; Reverse Recovery Time:1.5µs; Forward Surge Current:10A RoHS Compliant: Yes

DIODE, STANDARD, 0.5A, 600V, SURFACE MOUNT- SMD; Repetitive Peak Reverse Voltage:600V; Average Forward Current:500mA; Diode Configuration:Single; Forward Voltage Max:1.3V; Reverse Recovery Time:1.5µs; Forward Surge Current:10A RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
GL34J-E3/98
Rectifiers GL34J-E3/98
Rectifiers 600 Volt 0.5 Amp 10 Amp IFSM

Rectifiers 600 Volt 0.5 Amp 10 Amp IFSM

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - GL34J-E3/98 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
GL34J-E3/98
Discrete Semiconductor Products - Diodes - Rectifiers GL34J-E3/98
DIODE GP 600V 500MA DO213AA

DIODE GP 600V 500MA DO213AA

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Diodes Diodes Rectifiers Rectifiers
Product Number GL34J-E3/98GITR-ND 280-GL34J-E3/98 001369-GL34J-E3/98 34M6337 GL34J-E3/98 GL34J-E3/98
Product Name Single Diodes SMD 600V 0.5A Diode and Rectifier Diodes, Rectifiers - Single - GL34J-E3/98 Diode, Standard, 0.5A, 600V, Surface MountSmd; Repetitive Peak Reverse Voltage Vishay Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Tj -65 to 175 C (-85 to 347 F) -65 C (-85 F) -65 to 175 C (-85 to 347 F)
Package Tape and Reel DO-213AA
RoHS Compliant RoHS RoHS
IO 0.5000 amps
Diode Type Standard
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Rectifiers - HRSCPHN26 - Micross Components, Inc.
Specs
IFSM 150 amps
IF 5500 mA
trr 2000 ns
View Details
B48-2 and B48-2T Series B485H-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
40 V, 0.2 A Schottky barrier diode - 1PS79SB30-QX - Nexperia B.V.
Specs
Applications Switching
Package SOD-523; SOD523 SOD523
RoHS Compliant RoHS
View Details
3 suppliers