DIODE STD 200V 500MA DO213AA
DIODE STD 200V 500MA DO213AA
DIODE GEN PURP 200V 0.5A DO213AA
DIODE STD DO-213AA 200V 0.5A Product overview: GL34D from Diotec Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 0.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 0.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-GL34D can be used for catalog matching and distributor lookup.
DIODE STD DO-213AA 200V 0.5A
DIODE GP 200V 500MA DO213AA
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Diodes |
| Product Number | 4878-GL34DTR-ND | 280-GL34D | GL34D | GL34D |
| Product Name | Single Diodes | 200V 0.5A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes |
| Tj | -50 to 175 C (-58 to 347 F) | -50 C (-58 F) | ||
| Package | Tape & Reel (TR) | MELF | ||
| RoHS Compliant | RoHS | |||
| Life Cycle Stage | Active |