Vishay Precision Group Diodes, Rectifiers - Single - GL41A-E3/96 GL41A-E3/96

Description
Manufacturer: Vishay Win Source Part Number: 001377-GL41A-E3/96 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 50V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1.1V @ 1A Current - Reverse Leakage @ Vr: 10μA @ 50V Capacitance @ Vr, F: 8pF @ 4V, 1MHz Operating Temperature - Junction: -65°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-213AB Speed(Frequency): Standard Recovery >500ns, > 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 001377-GL41A-E3/96 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 50V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1.1V @ 1A Current - Reverse Leakage @ Vr: 10μA @ 50V Capacitance @ Vr, F: 8pF @ 4V, 1MHz Operating Temperature - Junction: -65°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-213AB Speed(Frequency): Standard Recovery >500ns, > 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - GL41A-E3/96 - 001377-GL41A-E3/96 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - GL41A-E3/96
001377-GL41A-E3/96
Diodes, Rectifiers - Single - GL41A-E3/96 001377-GL41A-E3/96
Manufacturer: Vishay Win Source Part Number: 001377-GL41A-E3/96 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 50V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1.1V @ 1A Current - Reverse Leakage @ Vr: 10μA @ 50V Capacitance @ Vr, F: 8pF @ 4V, 1MHz Operating Temperature - Junction: -65°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-213AB Speed(Frequency): Standard Recovery >500ns, > 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 001377-GL41A-E3/96
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 50V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 1A
Current - Reverse Leakage @ Vr: 10μA @ 50V
Capacitance @ Vr, F: 8pF @ 4V, 1MHz
Operating Temperature - Junction: -65°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-213AB
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
50V 1A Diode and Rectifier - 280-GL41A-E3/96 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
50V 1A Diode and Rectifier
280-GL41A-E3/96
50V 1A Diode and Rectifier 280-GL41A-E3/96
Diode 50V 1A 2-Pin DO-213AB T/R Product overview: GL41A-E3/96 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-GL41A-E3/96 can be used for catalog matching and distributor lookup.

Diode 50V 1A 2-Pin DO-213AB T/R Product overview: GL41A-E3/96 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-GL41A-E3/96 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - 112-GL41A-E3/96TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 50V 1A Surface Mount DO-213AB

Diode Standard 50V 1A Surface Mount DO-213AB

Buy Now Datasheet
Single Diodes - 112-GL41A-E3/96DKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 50V 1A Surface Mount DO-213AB

Diode Standard 50V 1A Surface Mount DO-213AB

Buy Now Datasheet
Single Diodes - 112-GL41A-E3/96CT-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 50V 1A Surface Mount DO-213AB

Diode Standard 50V 1A Surface Mount DO-213AB

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - GL41A-E3/96 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
GL41A-E3/96
Discrete Semiconductor Products - Diodes - Rectifiers GL41A-E3/96
DIODE GEN PURP 50V 1A DO213AB

DIODE GEN PURP 50V 1A DO213AB

Supplier's Site
Standard Diode, 1A, 50V, Do-213Ab; Repetitive Peak Reverse Voltage Vishay - 76K5652 - Newark, An Avnet Company
Chicago, IL, United States
Standard Diode, 1A, 50V, Do-213Ab; Repetitive Peak Reverse Voltage Vishay
76K5652
Standard Diode, 1A, 50V, Do-213Ab; Repetitive Peak Reverse Voltage Vishay 76K5652
STANDARD DIODE, 1A, 50V, DO-213AB; Repetitive Peak Reverse Voltage:50V; Average Forward Current:1A; Diode Configuration:Single ; Forward Voltage Max:1.1V; Reverse Recovery Time:-; Forward Surge Current:30A; Diode Case Style:DO-213AB RoHS Compliant: Yes

STANDARD DIODE, 1A, 50V, DO-213AB; Repetitive Peak Reverse Voltage:50V; Average Forward Current:1A; Diode Configuration:Single; Forward Voltage Max:1.1V; Reverse Recovery Time:-; Forward Surge Current:30A; Diode Case Style:DO-213AB RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
GL41A-E3/96
Rectifiers GL41A-E3/96
Rectifiers 1 Amp 50 Volt 30 Amp IFSM

Rectifiers 1 Amp 50 Volt 30 Amp IFSM

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Diodes Rectifiers Diodes Rectifiers Diodes Rectifiers
Product Number 001377-GL41A-E3/96 280-GL41A-E3/96 112-GL41A-E3/96TR-ND GL41A-E3/96 76K5652 GL41A-E3/96
Product Name Diodes, Rectifiers - Single - GL41A-E3/96 50V 1A Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Standard Diode, 1A, 50V, Do-213Ab; Repetitive Peak Reverse Voltage Vishay Rectifiers
Diode Type Standard
VF 1.1 volts 1.1 volts 1.1 volts
VR 50 volts
IR 0.0100 mA
Tj -65 to 175 C (-85 to 347 F) -65 C (-85 F) -65 to 175 C (-85 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - 1N5804 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 35 amps
IF 2500 mA
trr 25 ns
View Details
B48-2 and B48-2T Series B482E-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Schottky Diodes & Rectifiers - 4844949P - RS Components, Ltd.
Specs
Package SOT23; SOT-23
RoHS Compliant RoHS
View Details
RF Diodes - BA892-02LE6327 - 079390-BA892-02LE6327 - Win Source Electronics
Specs
Configuration Single
Diode Type Standard - Single
Package TSLP-2-1
View Details
2 suppliers