Zener Diode 6.2V 200mW ±2% Surface Mount SOD-323
Zener Diodes ZENER DIODE SOD323-HG3 Product overview: GDZ6V2B-HG3-18 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-GDZ6V2B-HG3-18 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1060725-GDZ6V2B-HG3-
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Series: Automotive, AEC-Q101, GDZ-G
Package: Tape & Reel (TR)
Standard Package: 10,000
Mounting: SMD (SMT)
Tolerance: ±2%
Power - Max: 200 mW
Current - Reverse Leakage @ Vr: 1 µA @ 3 V
Voltage - Zener (Nom) (Vz): 6.2 V
Impedance (Max) (Zzt): 60 Ohms
Package / Case: SC-76, SOD-323
Supplier Device Package: SOD-323
Temperature Range - Operating: -55°C ~ 150°C
Alternative Parts (Cross-Reference): UDZ6V2B-7; GDZ6V2B-G3-08; D3Z6V2BF-7; TZMB5V1-GS08; UDZ5V6B-7; GDZ5V6B-G3-08;
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: GDZ6V2
DIODE ZENER 6.2V 200MW SOD323
Zener Diodes ZENER DIODE SOD323-HG3
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | GDZ6V2B-HG3-18-ND | 2086-GDZ6V2B-HG3-18 | 1060725-GDZ6V2B-HG3-18 | GDZ6V2B-HG3-18 | GDZ6V2B-HG3-18 |
| Product Name | Single Zener Diodes | Zener Diode | Discrete Semiconductor Products - Diodes - Zener - Single | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| RoHS Compliant | RoHS | ||||
| Package | SOD-323; SC-76, SOD-323 | SOD-323; SOD-323 | |||
| VZ | 6.2 volts | 6.2 volts |