DIODES Incorporated Diodes - Zener - Single - GDZ6V8LP3-7 GDZ6V8LP3-7

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 800862-GDZ6V8LP3-7 Packaging: Reel Mounting Style: SMD Tolerance: ±5% Power - Max: 250mW Voltage - Zener (Nom) (Vz): 6.8V Supplier Device Package: X3-DFN0603-2 Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: 0201 (0603 Metric) Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 10,000 MSL Level: 1 (Unlimited) Current - Reverse Leakage at Vr: 500nA at 3.5V Part Number Series: GDZ6V8
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 800862-GDZ6V8LP3-7 Packaging: Reel Mounting Style: SMD Tolerance: ±5% Power - Max: 250mW Voltage - Zener (Nom) (Vz): 6.8V Supplier Device Package: X3-DFN0603-2 Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: 0201 (0603 Metric) Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 10,000 MSL Level: 1 (Unlimited) Current - Reverse Leakage at Vr: 500nA at 3.5V Part Number Series: GDZ6V8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - GDZ6V8LP3-7 - 800862-GDZ6V8LP3-7 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - GDZ6V8LP3-7
800862-GDZ6V8LP3-7
Diodes - Zener - Single - GDZ6V8LP3-7 800862-GDZ6V8LP3-7
Manufacturer: Diodes Incorporated Win Source Part Number: 800862-GDZ6V8LP3-7 Packaging: Reel Mounting Style: SMD Tolerance: ±5% Power - Max: 250mW Voltage - Zener (Nom) (Vz): 6.8V Supplier Device Package: X3-DFN0603-2 Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: 0201 (0603 Metric) Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 10,000 MSL Level: 1 (Unlimited) Current - Reverse Leakage at Vr: 500nA at 3.5V Part Number Series: GDZ6V8

Manufacturer: Diodes Incorporated
Win Source Part Number: 800862-GDZ6V8LP3-7
Packaging: Reel
Mounting Style: SMD
Tolerance: ±5%
Power - Max: 250mW
Voltage - Zener (Nom) (Vz): 6.8V
Supplier Device Package: X3-DFN0603-2
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: 0201 (0603 Metric)
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 10,000
MSL Level: 1 (Unlimited)
Current - Reverse Leakage at Vr: 500nA at 3.5V
Part Number Series: GDZ6V8

Buy Now
6.8V 250MW Zener Diode - 287-GDZ6V8LP3-7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
6.8V 250MW Zener Diode
287-GDZ6V8LP3-7
6.8V 250MW Zener Diode 287-GDZ6V8LP3-7
DIODE ZENER 6.8V 250MW 2DFN Product overview: GDZ6V8LP3-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.8V, 250MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.8V, 250MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-GDZ6V8LP3-7 can be used for catalog matching and distributor lookup.

DIODE ZENER 6.8V 250MW 2DFN Product overview: GDZ6V8LP3-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.8V, 250MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.8V, 250MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-GDZ6V8LP3-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - GDZ6V8LP3-7DICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
GDZ6V8LP3-7DICT-ND
Single Zener Diodes GDZ6V8LP3-7DICT-ND
Zener Diode 6.8V 250mW ±5% Surface Mount X3-DFN0603-2

Zener Diode 6.8V 250mW ±5% Surface Mount X3-DFN0603-2

Buy Now Datasheet
Single Zener Diodes - 31-GDZ6V8LP3-7TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
31-GDZ6V8LP3-7TR-ND
Single Zener Diodes 31-GDZ6V8LP3-7TR-ND
Zener Diode 6.8V 250mW ±5% Surface Mount X3-DFN0603-2

Zener Diode 6.8V 250mW ±5% Surface Mount X3-DFN0603-2

Buy Now Datasheet
Single Zener Diodes - 31-GDZ6V8LP3-7CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
31-GDZ6V8LP3-7CT-ND
Single Zener Diodes 31-GDZ6V8LP3-7CT-ND
DIODE ZENER 6.8V 250MW 2DFN

DIODE ZENER 6.8V 250MW 2DFN

Buy Now Datasheet
Single Zener Diodes - 31-GDZ6V8LP3-7DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
31-GDZ6V8LP3-7DKR-ND
Single Zener Diodes 31-GDZ6V8LP3-7DKR-ND
DIODE ZENER 6.8V 250MW 2DFN

DIODE ZENER 6.8V 250MW 2DFN

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
GDZ6V8LP3-7
Zener Diodes GDZ6V8LP3-7
Zener Diodes Zener Diode X3-DFN06 X3-DFN0603-2 T&R 10K

Zener Diodes Zener Diode X3-DFN06 X3-DFN0603-2 T&R 10K

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - GDZ6V8LP3-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
GDZ6V8LP3-7
Discrete Semiconductor Products - Diodes - Zener GDZ6V8LP3-7
DIODE ZENER 6.8V 250MW 2DFN

DIODE ZENER 6.8V 250MW 2DFN

Supplier's Site
Single Zener Diodes - GDZ6V8LP3-7 - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
GDZ6V8LP3-7
Single Zener Diodes GDZ6V8LP3-7
DIODE ZENER 6.8V 250MW 2DFN

DIODE ZENER 6.8V 250MW 2DFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 800862-GDZ6V8LP3-7 287-GDZ6V8LP3-7 GDZ6V8LP3-7DICT-ND GDZ6V8LP3-7 GDZ6V8LP3-7 GDZ6V8LP3-7
Product Name Diodes - Zener - Single - GDZ6V8LP3-7 6.8V 250MW Zener Diode Single Zener Diodes Zener Diodes Discrete Semiconductor Products - Diodes - Zener Single Zener Diodes
VZ 6.8 volts 6.8 volts 6.8 volts 6.8 volts
IR 5.00E-4 mA 500 mA 5.00E-4 mA
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Tape & Reel (TR) X3-DFN0603-2 0201 (0603 Metric)
Unlock Full Specs
to access all available technical data