DIODES Incorporated 9.1V 250MW Zener Diode GDZ9V1LP3-7

Description
DIODE ZENER 9.1V 250MW 2DFN Product overview: GDZ9V1LP3-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 9.1V, 250MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 9.1V, 250MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-GDZ9V1LP3-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 9.1V 250MW 2DFN Product overview: GDZ9V1LP3-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 9.1V, 250MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 9.1V, 250MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-GDZ9V1LP3-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
9.1V 250MW Zener Diode - 287-GDZ9V1LP3-7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
9.1V 250MW Zener Diode
287-GDZ9V1LP3-7
9.1V 250MW Zener Diode 287-GDZ9V1LP3-7
DIODE ZENER 9.1V 250MW 2DFN Product overview: GDZ9V1LP3-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 9.1V, 250MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 9.1V, 250MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-GDZ9V1LP3-7 can be used for catalog matching and distributor lookup.

DIODE ZENER 9.1V 250MW 2DFN Product overview: GDZ9V1LP3-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 9.1V, 250MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 9.1V, 250MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-GDZ9V1LP3-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - GDZ9V1LP3-7 - 872730-GDZ9V1LP3-7 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - GDZ9V1LP3-7
872730-GDZ9V1LP3-7
Diodes - Zener - Single - GDZ9V1LP3-7 872730-GDZ9V1LP3-7
Manufacturer: Diodes Incorporated Win Source Part Number: 872730-GDZ9V1LP3-7 Series: Automotive, AEC-Q101 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Zener Diode 9.1 V 250 mW ±5% Surface Mount X3-DFN0603-2 Package: 0201 (0603 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: GDZ9V1 Categories: Discrete Semiconductor Products Case / Package: X3-DFN0603-2 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: GDZ9V1LP3-7DIDKR, GDZ9V1LP3-7DITR, GDZ9V1LP3-7DICT

Manufacturer: Diodes Incorporated
Win Source Part Number: 872730-GDZ9V1LP3-7
Series: Automotive, AEC-Q101
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Zener Diode 9.1 V 250 mW ±5% Surface Mount X3-DFN0603-2
Package: 0201 (0603 Metric)
Package: Reel - TR
Mounting: Surface Mount
Family Name: GDZ9V1
Categories: Discrete Semiconductor Products
Case / Package: X3-DFN0603-2
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 21 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: GDZ9V1LP3-7DIDKR, GDZ9V1LP3-7DITR, GDZ9V1LP3-7DICT

Buy Now Datasheet
Single Zener Diodes - GDZ9V1LP3-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
GDZ9V1LP3-7DIDKR-ND
Single Zener Diodes GDZ9V1LP3-7DIDKR-ND
Zener Diode 9.1V 250mW ±5% Surface Mount X3-DFN0603-2

Zener Diode 9.1V 250mW ±5% Surface Mount X3-DFN0603-2

Buy Now Datasheet
Single Zener Diodes - GDZ9V1LP3-7DICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
GDZ9V1LP3-7DICT-ND
Single Zener Diodes GDZ9V1LP3-7DICT-ND
Zener Diode 9.1V 250mW ±5% Surface Mount X3-DFN0603-2

Zener Diode 9.1V 250mW ±5% Surface Mount X3-DFN0603-2

Buy Now Datasheet
Single Zener Diodes - GDZ9V1LP3-7DITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
GDZ9V1LP3-7DITR-ND
Single Zener Diodes GDZ9V1LP3-7DITR-ND
Zener Diode 9.1V 250mW ±5% Surface Mount X3-DFN0603-2

Zener Diode 9.1V 250mW ±5% Surface Mount X3-DFN0603-2

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - GDZ9V1LP3-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
GDZ9V1LP3-7
Discrete Semiconductor Products - Diodes - Zener GDZ9V1LP3-7
DIODE ZENER 9.1V 250MW 2DFN

DIODE ZENER 9.1V 250MW 2DFN

Supplier's Site
Single Zener Diodes - GDZ9V1LP3-7 - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
GDZ9V1LP3-7
Single Zener Diodes GDZ9V1LP3-7
DIODE ZENER 9.1V 250MW 2DFN

DIODE ZENER 9.1V 250MW 2DFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
GDZ9V1LP3-7
Zener Diodes GDZ9V1LP3-7
Zener Diodes 250 mW GDZ Zener AEC-Q101 Qualified

Zener Diodes 250 mW GDZ Zener AEC-Q101 Qualified

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-GDZ9V1LP3-7 872730-GDZ9V1LP3-7 GDZ9V1LP3-7DIDKR-ND GDZ9V1LP3-7 GDZ9V1LP3-7 GDZ9V1LP3-7
Product Name 9.1V 250MW Zener Diode Diodes - Zener - Single - GDZ9V1LP3-7 Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Single Zener Diodes Zener Diodes
Package Tape & Reel (TR) X3-DFN0603-2 X3-DFN0603-2 0201 (0603 Metric) X3-DFN0603-2
RoHS Compliant RoHS
VZ 9.1 volts 9.1 volts 9.1 volts
PD 250 milliwatts
Unlock Full Specs
to access all available technical data