Vishay Precision Group Single Zener Diodes GDZ3V9B-HE3-08

Description
Zener Diode 3.9V 200mW ±2% Surface Mount SOD-323
Request a Quote Datasheet
Description
Zener Diode 3.9V 200mW ±2% Surface Mount SOD-323
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - GDZ3V9B-HE3-08-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
GDZ3V9B-HE3-08-ND
Single Zener Diodes GDZ3V9B-HE3-08-ND
Zener Diode 3.9V 200mW ±2% Surface Mount SOD-323

Zener Diode 3.9V 200mW ±2% Surface Mount SOD-323

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single - 1060720-GDZ3V9B-HE3-08 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1060720-GDZ3V9B-HE3-08
Discrete Semiconductor Products - Diodes - Zener - Single 1060720-GDZ3V9B-HE3-08
Win Source Part Number: 1060720-GDZ3V9B-HE3- 08 Category: Discrete Semiconductor Products>Diodes - Zener - Single Series: Automotive, AEC-Q101, GDZ Package: Tape & Reel (TR) Standard Package: 15,000 Mounting: SMD (SMT) Tolerance: ±2% Power - Max: 200 mW Current - Reverse Leakage @ Vr: 5 µA @ 1 V Voltage - Zener (Nom) (Vz): 3.9 V Impedance (Max) (Zzt): 100 Ohms Package / Case: SC-76, SOD-323 Supplier Device Package: SOD-323 Temperature Range - Operating: -55°C ~ 150°C Alternative Parts (Cross-Reference): BZX384B3V9-G3-08; BZX384B3V3-E3-08; BZX384B3V6-E3-18; ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: GDZ3V9

Win Source Part Number: 1060720-GDZ3V9B-HE3-08
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Series: Automotive, AEC-Q101, GDZ
Package: Tape & Reel (TR)
Standard Package: 15,000
Mounting: SMD (SMT)
Tolerance: ±2%
Power - Max: 200 mW
Current - Reverse Leakage @ Vr: 5 µA @ 1 V
Voltage - Zener (Nom) (Vz): 3.9 V
Impedance (Max) (Zzt): 100 Ohms
Package / Case: SC-76, SOD-323
Supplier Device Package: SOD-323
Temperature Range - Operating: -55°C ~ 150°C
Alternative Parts (Cross-Reference): BZX384B3V9-G3-08; BZX384B3V3-E3-08; BZX384B3V6-E3-18;
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: GDZ3V9

Buy Now Datasheet
Zener Diode - 2086-GDZ3V9B-HE3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Zener Diodes 3.9Volt 0.2 Watt 2% AUTO Product overview: GDZ3V9B-HE3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-GDZ3V9B-HE3-08 can be used for catalog matching and distributor lookup.

Zener Diodes 3.9Volt 0.2 Watt 2% AUTO Product overview: GDZ3V9B-HE3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-GDZ3V9B-HE3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
GDZ3V9B-HE3-08
Zener Diodes GDZ3V9B-HE3-08
Zener Diodes 3.9Volt 0.2 Watt 2% AUTO

Zener Diodes 3.9Volt 0.2 Watt 2% AUTO

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - GDZ3V9B-HE3-08 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Zener
GDZ3V9B-HE3-08
Discrete Semiconductor Products - Diodes - Zener GDZ3V9B-HE3-08
DIODE ZENER 3.9V 200MW SOD323

DIODE ZENER 3.9V 200MW SOD323

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number GDZ3V9B-HE3-08-ND 1060720-GDZ3V9B-HE3-08 2086-GDZ3V9B-HE3-08 GDZ3V9B-HE3-08 GDZ3V9B-HE3-08
Product Name Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener - Single Zener Diode Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Package SOD-323; SC-76, SOD-323 Tape and Reel SOD-323; SOD-323-2 SOD-323; SOD-323
VZ 3.9 volts 3.9 volts 3.9 volts
ZZT 100 ohms 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data