Diode Switching 400V 0.5A 2-Pin DO-213AA T/R Product overview: GL34G-E3/98 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 0.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 0.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-GL34G-E3/98 can be used for catalog matching and distributor lookup.
Diode Standard 400V 500mA Surface Mount DO-213AA (GL34)
Diode Standard 400V 500mA Surface Mount DO-213AA (GL34)
Diode Standard 400V 500mA Surface Mount DO-213AA (GL34)
Manufacturer: Vishay General Semiconductor - Diodes Division
Win Source Part Number: 1325193-GL34G-E3/98
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Packaging: Reel - TR
Speed: Standard Recovery >500ns, > 200mA (Io)
Standard Package: 2,500
Mounting: Surface Mount
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 400 V
Current - Average Rectified (Io): 500mA
Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 500 mA
Reverse Recovery Time (trr): 1.5 µs
Current - Reverse Leakage @ Vr: 5 µA @ 400 V
Capacitance @ Vr, F: 4pF @ 4V, 1MHz
Operating Temperature - Junction: -65°C ~ 175°C
Supplier Device Package: DO-213AA (GL34)
Case / Package: DO-213AA (Glass)
ECCN: EAR99
Fake Threat In the Open Market: 74
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Other Part Number: GL34G-E3/98GICT,GL34
Base Product Number: GL34
RoHS Status: ROHS3 Compliant
Rectifiers 400 Volt 0.5 Amp 10 Amp IFSM
DIODE GP 400V 500MA DO213AA
DIODE, STANDARD, 500mA, 400V, DO-213AA-2, FULL REEL; Repetitive Peak Reverse Voltage:400V; Average Forward Current:500mA; Diode Configuration:Single
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Rectifiers | Rectifiers | Diodes |
| Product Number | 280-GL34G-E3/98 | GL34G-E3/98GITR-ND | 1325193-GL34G-E3/98 | GL34G-E3/98 | GL34G-E3/98 | 76K5640 |
| Product Name | 400V 0.5A Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Diode, Standard, 500Ma, 400V, Do-213Aa-2, Full Reel; Repetitive Peak Reverse Voltage Vishay |
| Package | Tape and Reel | DO-213AA | ||||
| RoHS Compliant | RoHS | RoHS | RoHS | |||
| IO | 0.5000 amps | |||||
| Tj | -65 C (-85 F) | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | |||
| Diode Type | Standard |