Diode 600V 1A 2-Pin DO-213AB T/R Product overview: GL41J-E3/96 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-GL41J-E3/96 can be used for catalog matching and distributor lookup.
Diode Standard 600V 1A Surface Mount DO-213AB
Diode Standard 600V 1A Surface Mount DO-213AB
Diode Standard 600V 1A Surface Mount DO-213AB
DIODE GEN PURP 600V 1A DO213AB
DIODE GEN PURP 600V 1A DO213AB
STANDARD DIODE, 1A, 600V, DO-213AB; Repetitive Peak Reverse Voltage:600V; Average Forward Current:1A; Diode Configuration:Single
Rectifiers 1 Amp 600 Volt 30 Amp IFSM
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Rectifiers | General Purpose Diodes | Diodes | Rectifiers |
| Product Number | 280-GL41J-E3/96 | GL41J-E3/96GITR-ND | GL41J-E3/96 | GL41J-E3/96 | 76K5672 | GL41J-E3/96 |
| Product Name | 600V 1A Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | Standard Diode, 1A, 600V, Do-213Ab; Repetitive Peak Reverse Voltage Vishay | Rectifiers |
| Package | Tape and Reel | MELF; DO-213AB, MELF (Glass) | DO-213AB-2 | |||
| RoHS Compliant | RoHS | |||||
| IO | 1 amps | |||||
| Tj | -65 C (-85 F) | -65 to 175 C (-85 to 347 F) | ||||
| Life Cycle Stage | Active |