Diode Standard 400V 500mA Surface Mount DO-213AA (GL34)
DIODE MINIMELF 400V 0.5A 175C
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Diodes | Rectifiers |
| Product Number | GL34G/1-ND | GL34G/1 |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -65 to 175 C (-85 to 347 F) |