Vishay Precision Group 33V 0.2W Zener Diode GDZ33B-HE3-08

Description
Zener Diode, 33V V(Z), 2.49%, 0.2W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: GDZ33B-HE3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 33V, 0.2W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 33V, 0.2W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-GDZ33B-HE3-08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Zener Diode, 33V V(Z), 2.49%, 0.2W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: GDZ33B-HE3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 33V, 0.2W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 33V, 0.2W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-GDZ33B-HE3-08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
33V 0.2W Zener Diode - 287-GDZ33B-HE3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
33V 0.2W Zener Diode
287-GDZ33B-HE3-08
33V 0.2W Zener Diode 287-GDZ33B-HE3-08
Zener Diode, 33V V(Z), 2.49%, 0.2W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: GDZ33B-HE3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 33V, 0.2W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 33V, 0.2W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-GDZ33B-HE3-08 can be used for catalog matching and distributor lookup.

Zener Diode, 33V V(Z), 2.49%, 0.2W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: GDZ33B-HE3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 33V, 0.2W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 33V, 0.2W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-GDZ33B-HE3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes - 1367378-GDZ33B-HE3-08 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
1367378-GDZ33B-HE3-08
Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes 1367378-GDZ33B-HE3-08
Win Source Part Number: 1367378-GDZ33B-HE3-0 8 Category: Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes Package: Tape & Reel Temperature Range - Operating: -55°C ~ 150°C Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) Mfr: Vishay General Semiconductor - Diodes Division Series: Automotive, AEC-Q101, GDZ Product Status: Active Package / Case: SC-76, SOD-323 Supplier Device Package: SOD-323 Base Product Number: GDZ33 Mounting Type: Surface Mount HTSUS: 8541.10.0050 Tolerance: ±4% REACH Status: REACH Unaffected ECCN: EAR99 Current - Reverse Leakage @ Vr: 100 nA @ 25 V Power - Max: 200 mW Voltage - Zener (Nom) (Vz): 33 V Impedance (Max) (Zzt): 250 Ohms

Win Source Part Number: 1367378-GDZ33B-HE3-08
Category: Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Package: Tape & Reel
Temperature Range - Operating: -55°C ~ 150°C
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay General Semiconductor - Diodes Division
Series: Automotive, AEC-Q101, GDZ
Product Status: Active
Package / Case: SC-76, SOD-323
Supplier Device Package: SOD-323
Base Product Number: GDZ33
Mounting Type: Surface Mount
HTSUS: 8541.10.0050
Tolerance: ±4%
REACH Status: REACH Unaffected
ECCN: EAR99
Current - Reverse Leakage @ Vr: 100 nA @ 25 V
Power - Max: 200 mW
Voltage - Zener (Nom) (Vz): 33 V
Impedance (Max) (Zzt): 250 Ohms

Buy Now Datasheet
Single Zener Diodes - GDZ33B-HE3-08-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
GDZ33B-HE3-08-ND
Single Zener Diodes GDZ33B-HE3-08-ND
Zener Diode 33V 200mW ±4% Surface Mount SOD-323

Zener Diode 33V 200mW ±4% Surface Mount SOD-323

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - GDZ33B-HE3-08 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Zener
GDZ33B-HE3-08
Discrete Semiconductor Products - Diodes - Zener GDZ33B-HE3-08
DIODE ZENER 33V 200MW SOD323

DIODE ZENER 33V 200MW SOD323

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
GDZ33B-HE3-08
Zener Diodes GDZ33B-HE3-08
Zener Diodes 33 Volt 0.2 Watt 2% AUTO

Zener Diodes 33 Volt 0.2 Watt 2% AUTO

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes
Product Number 287-GDZ33B-HE3-08 1367378-GDZ33B-HE3-08 GDZ33B-HE3-08-ND GDZ33B-HE3-08 GDZ33B-HE3-08
Product Name 33V 0.2W Zener Diode Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diodes
Package Tape and Reel SOD-323; SC-76, SOD-323 SOD-323; SOD-323 SOD-323; SOD-323-2
RoHS Compliant RoHS
VZ 33 volts 33 volts 33 volts
ZZT 250 ohms 250 ohms 250 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator double diodes - BZB784-C5V6,115 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation; Protector
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
6 suppliers
Zener Diodes - 1219610 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; Sod-123
Pin Count 2
RoHS Compliant RoHS
View Details