Kyocera Corporation TVS Diodes GG0402126R042P

Description
22V Clamp 6A Ipp Tvs Diode Surface Mount 0402
Request a Quote Datasheet
Description
22V Clamp 6A Ipp Tvs Diode Surface Mount 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 478-GG0402126R042PDKR-ND - DigiKey
Thief River Falls, MN, United States
22V Clamp 6A Ipp Tvs Diode Surface Mount 0402

22V Clamp 6A Ipp Tvs Diode Surface Mount 0402

Buy Now Datasheet
TVS Diodes - 478-GG0402126R042PTR-ND - DigiKey
Thief River Falls, MN, United States
22V Clamp 6A Ipp Tvs Diode Surface Mount 0402

22V Clamp 6A Ipp Tvs Diode Surface Mount 0402

Buy Now Datasheet
TVS Diodes - 478-GG0402126R042PCT-ND - DigiKey
Thief River Falls, MN, United States
22V Clamp 6A Ipp Tvs Diode Surface Mount 0402

22V Clamp 6A Ipp Tvs Diode Surface Mount 0402

Buy Now Datasheet
Tvs Diode, Bidir, 12V, 0402; Product Range Kyocera Avx - 56AJ0592 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, Bidir, 12V, 0402; Product Range Kyocera Avx
56AJ0592
Tvs Diode, Bidir, 12V, 0402; Product Range Kyocera Avx 56AJ0592
TVS DIODE, BIDIR, 12V, 0402; Product Range:GiGuard Series; TVS Polarity:Bidirection al; Reverse Standoff Voltage:12V; Clamping Voltage Max:22V; Diode Case Style:0402; No. of Pins:2Pins; Minimum Breakdown Voltage:18V; Qualification:- RoHS Compliant: Yes

TVS DIODE, BIDIR, 12V, 0402; Product Range:GiGuard Series; TVS Polarity:Bidirectional; Reverse Standoff Voltage:12V; Clamping Voltage Max:22V; Diode Case Style:0402; No. of Pins:2Pins; Minimum Breakdown Voltage:18V; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Tvs Diode, Bidir, 12V, 0402; Product Range Kyocera Avx - 56AJ0593 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, Bidir, 12V, 0402; Product Range Kyocera Avx
56AJ0593
Tvs Diode, Bidir, 12V, 0402; Product Range Kyocera Avx 56AJ0593
TVS DIODE, BIDIR, 12V, 0402; Product Range:GiGuard Series; TVS Polarity:Bidirection al; Reverse Standoff Voltage:12V; Clamping Voltage Max:22V; Diode Case Style:0402; No. of Pins:2Pins; Minimum Breakdown Voltage:18V; Qualification:- RoHS Compliant: Yes

TVS DIODE, BIDIR, 12V, 0402; Product Range:GiGuard Series; TVS Polarity:Bidirectional; Reverse Standoff Voltage:12V; Clamping Voltage Max:22V; Diode Case Style:0402; No. of Pins:2Pins; Minimum Breakdown Voltage:18V; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - GG0402126R042P - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
GG0402126R042P
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes GG0402126R042P
DIODE 12VDC, 0402, 6PF

DIODE 12VDC, 0402, 6PF

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 478-GG0402126R042PDKR-ND 56AJ0592 GG0402126R042P
Product Name TVS Diodes Tvs Diode, Bidir, 12V, 0402; Product Range Kyocera Avx Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single
Package 0402 (1005 Metric) 0402 0402
Peak Pulse Power 130 watts 130 watts
VC 22 volts 22 volts
VBR 18 volts 18 volts 18 volts
Unlock Full Specs
to access all available technical data