Vishay Precision Group Diodes, Rectifiers - Single - GF1KHE3/67A GF1KHE3/67A

Description
Manufacturer: Vishay Win Source Part Number: 872740-GF1KHE3/67A Series: SUPERECTIFIER® Features: Diode Standard 800 V 1A Surface Mount DO-214BA (GF1) Speed: Standard Recovery >500ns, > 200mA (Io) Package: Reel - TR Package: DO-214BA Mounting: Surface Mount Part Status: Obsolete Family Name: GF1 Categories: Discrete Semiconductor Products Case / Package: DO-214BA (GF1) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: GF1KHE3/67AGICT, GF1KHE3/67A-ND, GF1KHE3/67AGITR, GF1KHE3/67AGIDKR
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 872740-GF1KHE3/67A Series: SUPERECTIFIER® Features: Diode Standard 800 V 1A Surface Mount DO-214BA (GF1) Speed: Standard Recovery >500ns, > 200mA (Io) Package: Reel - TR Package: DO-214BA Mounting: Surface Mount Part Status: Obsolete Family Name: GF1 Categories: Discrete Semiconductor Products Case / Package: DO-214BA (GF1) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: GF1KHE3/67AGICT, GF1KHE3/67A-ND, GF1KHE3/67AGITR, GF1KHE3/67AGIDKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - GF1KHE3/67A - 872740-GF1KHE3/67A - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - GF1KHE3/67A
872740-GF1KHE3/67A
Diodes, Rectifiers - Single - GF1KHE3/67A 872740-GF1KHE3/67A
Manufacturer: Vishay Win Source Part Number: 872740-GF1KHE3/67A Series: SUPERECTIFIER® Features: Diode Standard 800 V 1A Surface Mount DO-214BA (GF1) Speed: Standard Recovery >500ns, > 200mA (Io) Package: Reel - TR Package: DO-214BA Mounting: Surface Mount Part Status: Obsolete Family Name: GF1 Categories: Discrete Semiconductor Products Case / Package: DO-214BA (GF1) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: GF1KHE3/67AGICT, GF1KHE3/67A-ND, GF1KHE3/67AGITR, GF1KHE3/67AGIDKR

Manufacturer: Vishay
Win Source Part Number: 872740-GF1KHE3/67A
Series: SUPERECTIFIER®
Features: Diode Standard 800 V 1A Surface Mount DO-214BA (GF1)
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Reel - TR
Package: DO-214BA
Mounting: Surface Mount
Part Status: Obsolete
Family Name: GF1
Categories: Discrete Semiconductor Products
Case / Package: DO-214BA (GF1)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Limited
Quantity per package: 1500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: GF1KHE3/67AGICT, GF1KHE3/67A-ND, GF1KHE3/67AGITR, GF1KHE3/67AGIDKR

Buy Now Datasheet
Single Diodes - GF1KHE3/67AGITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
GF1KHE3/67AGITR-ND
Single Diodes GF1KHE3/67AGITR-ND
Diode Standard 800V 1A Surface Mount DO-214BA (GF1)

Diode Standard 800V 1A Surface Mount DO-214BA (GF1)

Buy Now Datasheet
800V 1A Diode and Rectifier - 280-GF1KHE3/67A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
800V 1A Diode and Rectifier
280-GF1KHE3/67A
800V 1A Diode and Rectifier 280-GF1KHE3/67A
DIODE GEN PURP 800V 1A DO214BA Product overview: GF1KHE3/67A from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-GF1KHE3/67A can be used for catalog matching and distributor lookup.

DIODE GEN PURP 800V 1A DO214BA Product overview: GF1KHE3/67A from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-GF1KHE3/67A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - GF1KHE3/67A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
GF1KHE3/67A
Discrete Semiconductor Products - Diodes - Rectifiers GF1KHE3/67A
DIODE GEN PURP 800V 1A DO214BA

DIODE GEN PURP 800V 1A DO214BA

Supplier's Site
Diode; Repetitive Reverse Voltage Vrrm Max Vishay - 08N9648 - Newark, An Avnet Company
Chicago, IL, United States
Diode; Repetitive Reverse Voltage Vrrm Max Vishay
08N9648
Diode; Repetitive Reverse Voltage Vrrm Max Vishay 08N9648
DIODE; Repetitive Reverse Voltage Vrrm Max:800V; Forward Current If(AV):1A; Diode Configuration:Single ; Forward Voltage VF Max:1.2V; Reverse Recovery Time trr Max:3µs; Forward Surge Current Ifsm Max:30A; Diode Case Style:DO-214BA RoHS Compliant: Yes

DIODE; Repetitive Reverse Voltage Vrrm Max:800V; Forward Current If(AV):1A; Diode Configuration:Single; Forward Voltage VF Max:1.2V; Reverse Recovery Time trr Max:3µs; Forward Surge Current Ifsm Max:30A; Diode Case Style:DO-214BA RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Diodes Diodes Rectifiers Rectifiers Diodes
Product Number 872740-GF1KHE3/67A GF1KHE3/67AGITR-ND 280-GF1KHE3/67A GF1KHE3/67A 08N9648
Product Name Diodes, Rectifiers - Single - GF1KHE3/67A Single Diodes 800V 1A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Diode; Repetitive Reverse Voltage Vrrm Max Vishay
Diode Type Diode Standard 800 V 1A Surface Mount DO-214BA (GF1)
Tj -65 to 175 C (-85 to 347 F) -65 C (-85 F)
Package Tape & Reel (TR)
RoHS Compliant RoHS RoHS
Life Cycle Stage Removed
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - HRPFF2 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 22 amps
IF 1250 mA
trr 30 ns
View Details
Diode and Rectifier - 280-AIDK12S65C5ATMA1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Tape & Reel (TR)
RoHS Compliant RoHS
Tj -40 C (-40 F)
View Details
4 suppliers
High-voltage switching diode - BAS521,315 - Nexperia B.V.
Specs
Diode Applications Switching; High Voltage
RoHS Compliant RoHS
VF 1.1 to 0.0011 volts
View Details
4 suppliers
Rectifier Diodes, Type SBD - Model: YG805C10R - Fuji Electric Corp. of America
Specs
Package TO-220F
IO 20 amps
VRRM 100 volts
View Details