DIODE GEN PURP 600V 1A DO213AB Product overview: GL41J-E3/97 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-GL41J-E3/97 can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 872791-GL41J-E3/97
Series: SUPERECTIFIER®
Features: Diode Standard 600 V 1A Surface Mount DO-213AB
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: DO-213AB, MELF (Glass)
Package: Reel - TR
Mounting: Surface Mount
Family Name: GL41
Categories: Discrete Semiconductor Products
Case / Package: DO-213AB
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Diode Standard 600V 1A Surface Mount DO-213AB
Rectifiers 1 Amp 600 Volt 30 Amp IFSM
DIODE GEN PURP 600V 1A DO213AB
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Rectifiers | Rectifiers |
| Product Number | 280-GL41J-E3/97 | 872791-GL41J-E3/97 | GL41J-E3/97-ND | GL41J-E3/97 | GL41J-E3/97 |
| Product Name | 600V 1A Diode and Rectifier | Diodes, Rectifiers - Single - GL41J-E3/97 | Single Diodes | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tape and Reel | DO-213AB | |||
| RoHS Compliant | RoHS | ||||
| IO | 1 amps | ||||
| Tj | -65 C (-85 F) | -65 to 175 C (-85 to 347 F) |