DIODE 6 A, 100 V, SILICON, RECTIFIER DIODE, ROHS COMPLIANT, PLASTIC, CASE P600, 2 PIN, Rectifier Diode Product overview: GI751-E3/73 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6 A, 100 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 6 A, 100 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-GI751-E3/73 can be used for catalog matching and distributor lookup.
Diode Standard 100V 6A Through Hole P600
Diode Standard 100V 6A Through Hole P600
DIODE, STANDARD, 6A, 100V; Repetitive Peak Reverse Voltage:100V; Average Forward Current:6A; Diode Configuration:Single
DIODE GEN PURP 100V 6A P600
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Rectifiers |
| Product Number | 280-GI751-E3/73 | GI751-E3/73GITB-ND | 97K0533 | GI751-E3/73 |
| Product Name | 6 A 100 V Diode and Rectifier | Single Diodes | Diode, Standard, 6A, 100V; Repetitive Peak Reverse Voltage Vishay | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tape and Reel | |||
| RoHS Compliant | RoHS | RoHS | ||
| IO | 6 amps | |||
| Tj | -50 C (-58 F) | -50 to 150 C (-58 to 302 F) |