Diode Standard 1000V 3A Through Hole DO-201AD
Diode Standard 1000V 3A Through Hole DO-201AD
DIODE 3 A, 1000 V, SILICON, RECTIFIER DIODE, DO-201AD, ROHS COMPLIANT, PLASTIC PACKAGE-2, Rectifier Diode Product overview: GI510-E3/54 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3 A, 1000 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3 A, 1000 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-GI510-E3/54 can be used for catalog matching and distributor lookup.
STANDARD DIODE, 3A, 1KV, DO-201AD; Repetitive Peak Reverse Voltage:1kV; Average Forward Current:3A; Diode Configuration:Single
Rectifiers 1000 Volt 3.0 Amp 100 Amp IFSM
DIODE GEN PURP 1KV 3A DO201AD
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers | Rectifiers |
| Product Number | 112-GI510-E3/54CT-ND | 280-GI510-E3/54 | 76K5510 | GI510-E3/54 | GI510-E3/54 |
| Product Name | Single Diodes | 3 A 1000 V Diode and Rectifier | Standard Diode, 3A, 1Kv, Do-201Ad; Repetitive Peak Reverse Voltage Vishay | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -50 to 150 C (-58 to 302 F) | -50 C (-58 F) | |||
| Package | Tape and Reel | DO-201; DO-201AD | |||
| RoHS Compliant | RoHS | RoHS | |||
| IO | 3 amps |