Vishay Precision Group Diodes - Zener - Single - GDZ3V0B-HE3-08 GDZ3V0B-HE3-08

Description
Manufacturer: Vishay Win Source Part Number: 850955-GDZ3V0B-HE3-0 8 Series: Automotive, AEC-Q101 Features: Zener Diode 3 V 200 mW Package: Reel - TR Family Name: GDZ3V0 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 15000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0050
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 850955-GDZ3V0B-HE3-0 8 Series: Automotive, AEC-Q101 Features: Zener Diode 3 V 200 mW Package: Reel - TR Family Name: GDZ3V0 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 15000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0050
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - GDZ3V0B-HE3-08 - 850955-GDZ3V0B-HE3-08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - GDZ3V0B-HE3-08
850955-GDZ3V0B-HE3-08
Diodes - Zener - Single - GDZ3V0B-HE3-08 850955-GDZ3V0B-HE3-08
Manufacturer: Vishay Win Source Part Number: 850955-GDZ3V0B-HE3-0 8 Series: Automotive, AEC-Q101 Features: Zener Diode 3 V 200 mW Package: Reel - TR Family Name: GDZ3V0 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 15000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0050

Manufacturer: Vishay
Win Source Part Number: 850955-GDZ3V0B-HE3-08
Series: Automotive, AEC-Q101
Features: Zener Diode 3 V 200 mW
Package: Reel - TR
Family Name: GDZ3V0
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Quantity per package: 15000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050

Buy Now Datasheet
Single Zener Diodes - GDZ3V0B-HE3-08-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
GDZ3V0B-HE3-08-ND
Single Zener Diodes GDZ3V0B-HE3-08-ND
Zener Diode 3V 200mW ±4% Surface Mount SOD-323

Zener Diode 3V 200mW ±4% Surface Mount SOD-323

Buy Now Datasheet
3V 0.2W Zener Diode - 287-GDZ3V0B-HE3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3V 0.2W Zener Diode
287-GDZ3V0B-HE3-08
3V 0.2W Zener Diode 287-GDZ3V0B-HE3-08
Zener Diode, 3V V(Z), 3.37%, 0.2W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: GDZ3V0B-HE3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3V, 0.2W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3V, 0.2W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-GDZ3V0B-HE3-08 can be used for catalog matching and distributor lookup.

Zener Diode, 3V V(Z), 3.37%, 0.2W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: GDZ3V0B-HE3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3V, 0.2W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3V, 0.2W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-GDZ3V0B-HE3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
GDZ3V0B-HE3-08
Zener Diodes GDZ3V0B-HE3-08
Zener Diodes 3.0Volt 0.2 Watt 2% AUTO

Zener Diodes 3.0Volt 0.2 Watt 2% AUTO

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - GDZ3V0B-HE3-08 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Zener
GDZ3V0B-HE3-08
Discrete Semiconductor Products - Diodes - Zener GDZ3V0B-HE3-08
DIODE ZENER 3V 200MW SOD323

DIODE ZENER 3V 200MW SOD323

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 850955-GDZ3V0B-HE3-08 GDZ3V0B-HE3-08-ND 287-GDZ3V0B-HE3-08 GDZ3V0B-HE3-08 GDZ3V0B-HE3-08
Product Name Diodes - Zener - Single - GDZ3V0B-HE3-08 Single Zener Diodes 3V 0.2W Zener Diode Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Package Tape and Reel SOD-323; SOD-323-2 SOD-323; SOD-323
RoHS Compliant RoHS
VZ 3 volts 3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator diodes - BZT52-C75J - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
6 suppliers
Zener Diodes - 7513783 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; Sod-123
Pin Count 2
RoHS Compliant RoHS
View Details