Diode Switching 200V 1A 2-Pin DO-214BA T/R Product overview: GF1D-E3/67A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-GF1D-E3/67A can be used for catalog matching and distributor lookup.
Diode Standard 200V 1A Surface Mount DO-214BA (GF1)
Diode Standard 200V 1A Surface Mount DO-214BA (GF1)
Diode Standard 200V 1A Surface Mount DO-214BA (GF1)
Manufacturer: Vishay
Win Source Part Number: 100479-GF1D-E3/67A
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1V @ 1A
Reverse Recovery Time (trr): 50ns
Current - Reverse Leakage @ Vr: 5μA @ 200V
Capacitance @ Vr, F: 15pF @ 4V, 1MHz
Operating Temperature - Junction: -65°C to 175°C
Family Name: GF1D
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214BA (GF1)
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): M3; CMR1-02M TR13; FM403; GS1DWT/R13;
Introduction Date: June 24, 1998
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
DIODE GEN PURP 200V 1A DO214BA
STANDARD DIODE, 1A, 200V, DO-214BA, FULL REEL; Repetitive Peak Reverse Voltage:200V; Average Forward Current:1A; Diode Configuration:Single
STANDARD DIODE, 1A, 200V, DO-214BA; Diode Configuration:Single
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Rectifiers | Diodes | Diodes | Rectifiers |
| Product Number | 280-GF1D-E3/67A | GF1D-E3/67AGITR-ND | 100479-GF1D-E3/67A | GF1D-E3/67A | 76K5423 | 96K2213 | GF1D-E3/67A |
| Product Name | 200V 1A Diode and Rectifier | Single Diodes | Diodes, Rectifiers - Single - GF1D-E3/67A | Discrete Semiconductor Products - Diodes - Rectifiers | Standard Diode, 1A, 200V, Do-214Ba, Full Reel; Repetitive Peak Reverse Voltage Vishay | Standard Diode, 1A, 200V, Do-214Ba; Diode Configuration Vishay | Rectifiers |
| Package | Tape and Reel | DO-214BA | |||||
| RoHS Compliant | RoHS | RoHS | RoHS | ||||
| IO | 1 amps | ||||||
| Tj | -65 C (-85 F) | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | ? to 175 C (? to 347 F) | |||
| Diode Type | Standard |