Vishay Precision Group Single Zener Diodes GDZ20B-HE3-08

Description
DIODE ZENER 20V 200MW SOD323
Request a Quote Datasheet
Description
DIODE ZENER 20V 200MW SOD323
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 112-GDZ20B-HE3-08DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-GDZ20B-HE3-08DKR-ND
Single Zener Diodes 112-GDZ20B-HE3-08DKR-ND
DIODE ZENER 20V 200MW SOD323

DIODE ZENER 20V 200MW SOD323

Buy Now Datasheet
Single Zener Diodes - 112-GDZ20B-HE3-08TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-GDZ20B-HE3-08TR-ND
Single Zener Diodes 112-GDZ20B-HE3-08TR-ND
Zener Diode 20V 200mW ±4% Surface Mount SOD-323

Zener Diode 20V 200mW ±4% Surface Mount SOD-323

Buy Now Datasheet
Single Zener Diodes - 112-GDZ20B-HE3-08CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-GDZ20B-HE3-08CT-ND
Single Zener Diodes 112-GDZ20B-HE3-08CT-ND
DIODE ZENER 20V 200MW SOD323

DIODE ZENER 20V 200MW SOD323

Buy Now Datasheet
Diodes - Zener - Single - GDZ20B-HE3-08 - 872718-GDZ20B-HE3-08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - GDZ20B-HE3-08
872718-GDZ20B-HE3-08
Diodes - Zener - Single - GDZ20B-HE3-08 872718-GDZ20B-HE3-08
Manufacturer: Vishay Win Source Part Number: 872718-GDZ20B-HE3-08 Series: Automotive, AEC-Q101 Operating Temperature Range: -55°C ~ 150°C Features: Zener Diode 20 V 200 mW ±4% Surface Mount SOD-323 Package: SC-76, SOD-323 Package: Reel - TR Mounting: Surface Mount Family Name: GDZ20 Categories: Discrete Semiconductor Products Case / Package: SOD-323 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 15000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0050

Manufacturer: Vishay
Win Source Part Number: 872718-GDZ20B-HE3-08
Series: Automotive, AEC-Q101
Operating Temperature Range: -55°C ~ 150°C
Features: Zener Diode 20 V 200 mW ±4% Surface Mount SOD-323
Package: SC-76, SOD-323
Package: Reel - TR
Mounting: Surface Mount
Family Name: GDZ20
Categories: Discrete Semiconductor Products
Case / Package: SOD-323
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Quantity per package: 15000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050

Buy Now Datasheet
20V 0.2W Zener Diode - 2086-GDZ20B-HE3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
20V 0.2W Zener Diode
2086-GDZ20B-HE3-08
20V 0.2W Zener Diode 2086-GDZ20B-HE3-08
Zener Diode, 20V V(Z), 2.18%, 0.2W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: GDZ20B-HE3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 20V, 0.2W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 20V, 0.2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-GDZ20B-HE3-08 can be used for catalog matching and distributor lookup.

Zener Diode, 20V V(Z), 2.18%, 0.2W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: GDZ20B-HE3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 20V, 0.2W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 20V, 0.2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-GDZ20B-HE3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - GDZ20B-HE3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
GDZ20B-HE3-08
Discrete Semiconductor Products - Diodes - Zener GDZ20B-HE3-08
DIODE ZENER 20V 200MW SOD323

DIODE ZENER 20V 200MW SOD323

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
GDZ20B-HE3-08
Zener Diodes GDZ20B-HE3-08
Zener Diodes 20 Volt 0.2 Watt 2% AUTO

Zener Diodes 20 Volt 0.2 Watt 2% AUTO

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 112-GDZ20B-HE3-08DKR-ND 872718-GDZ20B-HE3-08 2086-GDZ20B-HE3-08 GDZ20B-HE3-08 GDZ20B-HE3-08
Product Name Single Zener Diodes Diodes - Zener - Single - GDZ20B-HE3-08 20V 0.2W Zener Diode Discrete Semiconductor Products - Diodes - Zener Zener Diodes
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Package SOD-323; SOD-323 Tape and Reel SOD-323; SOD-323 SOD-323; SOD-323-2
RoHS Compliant RoHS
VZ 20 volts 20 volts
Unlock Full Specs
to access all available technical data