Vishay Precision Group SMD 600V 0.5A Diode and Rectifier GL34J-E3/83

Description
600V 0.5A SMD Switching Diode DO-213AA Product overview: GL34J-E3/83 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 600V, 0.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 600V, 0.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-GL34J-E3/83 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
600V 0.5A SMD Switching Diode DO-213AA Product overview: GL34J-E3/83 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 600V, 0.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 600V, 0.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-GL34J-E3/83 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 600V 0.5A Diode and Rectifier - 280-GL34J-E3/83 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 600V 0.5A Diode and Rectifier
280-GL34J-E3/83
SMD 600V 0.5A Diode and Rectifier 280-GL34J-E3/83
600V 0.5A SMD Switching Diode DO-213AA Product overview: GL34J-E3/83 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 600V, 0.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 600V, 0.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-GL34J-E3/83 can be used for catalog matching and distributor lookup.

600V 0.5A SMD Switching Diode DO-213AA Product overview: GL34J-E3/83 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 600V, 0.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 600V, 0.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-GL34J-E3/83 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - GL34J-E3/83GITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
GL34J-E3/83GITR-ND
Single Diodes GL34J-E3/83GITR-ND
Diode Standard 600V 500mA Surface Mount DO-213AA (GL34)

Diode Standard 600V 500mA Surface Mount DO-213AA (GL34)

Buy Now Datasheet
Single Diodes - GL34J-E3/83GICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
GL34J-E3/83GICT-ND
Single Diodes GL34J-E3/83GICT-ND
Diode Standard 600V 500mA Surface Mount DO-213AA (GL34)

Diode Standard 600V 500mA Surface Mount DO-213AA (GL34)

Buy Now Datasheet
Single Diodes - GL34J-E3/83GIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
GL34J-E3/83GIDKR-ND
Single Diodes GL34J-E3/83GIDKR-ND
Diode Standard 600V 500mA Surface Mount DO-213AA (GL34)

Diode Standard 600V 500mA Surface Mount DO-213AA (GL34)

Buy Now Datasheet
Diodes, Rectifiers - Single - GL34J-E3/83 - 001374-GL34J-E3/83 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - GL34J-E3/83
001374-GL34J-E3/83
Diodes, Rectifiers - Single - GL34J-E3/83 001374-GL34J-E3/83
Manufacturer: Vishay Win Source Part Number: 001374-GL34J-E3/83 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600V Current - Average Rectified (Io): 500mA Voltage - Forward (Vf) (Max) @ If: 1.3V @ 500mA Reverse Recovery Time (trr): 1.5μs Current - Reverse Leakage @ Vr: 5μA @ 600V Capacitance @ Vr, F: 4pF @ 4V, 1MHz Operating Temperature - Junction: -65°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-213AA (GL34) Speed(Frequency): Standard Recovery >500ns, > 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 001374-GL34J-E3/83
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 500mA
Voltage - Forward (Vf) (Max) @ If: 1.3V @ 500mA
Reverse Recovery Time (trr): 1.5μs
Current - Reverse Leakage @ Vr: 5μA @ 600V
Capacitance @ Vr, F: 4pF @ 4V, 1MHz
Operating Temperature - Junction: -65°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-213AA (GL34)
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - GL34J-E3/83 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
GL34J-E3/83
Discrete Semiconductor Products - Diodes - Rectifiers GL34J-E3/83
DIODE GP 600V 500MA DO213AA

DIODE GP 600V 500MA DO213AA

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
GL34J-E3/83
Rectifiers GL34J-E3/83
Rectifiers 600 Volt 0.5 Amp 10 Amp IFSM

Rectifiers 600 Volt 0.5 Amp 10 Amp IFSM

Buy Now Datasheet
Diode, Standard, 500Ma, 600V, Do-213Aa, Full Reel; Repetitive Peak Reverse Voltage Vishay - 76K5645 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Standard, 500Ma, 600V, Do-213Aa, Full Reel; Repetitive Peak Reverse Voltage Vishay
76K5645
Diode, Standard, 500Ma, 600V, Do-213Aa, Full Reel; Repetitive Peak Reverse Voltage Vishay 76K5645
DIODE, STANDARD, 500MA, 600V, DO-213AA, FULL REEL; Repetitive Peak Reverse Voltage:600V; Average Forward Current:500mA; Diode Configuration:Single ; Forward Voltage Max:1.3V; Reverse Recovery Time:1.5µs; Forward Surge Current:10A RoHS Compliant: Yes

DIODE, STANDARD, 500MA, 600V, DO-213AA, FULL REEL; Repetitive Peak Reverse Voltage:600V; Average Forward Current:500mA; Diode Configuration:Single; Forward Voltage Max:1.3V; Reverse Recovery Time:1.5µs; Forward Surge Current:10A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Rectifiers Diodes Diodes Rectifiers Rectifiers Diodes
Product Number 280-GL34J-E3/83 GL34J-E3/83GITR-ND 001374-GL34J-E3/83 GL34J-E3/83 GL34J-E3/83 76K5645
Product Name SMD 600V 0.5A Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - GL34J-E3/83 Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers Diode, Standard, 500Ma, 600V, Do-213Aa, Full Reel; Repetitive Peak Reverse Voltage Vishay
Package Tape and Reel DO-213AA
RoHS Compliant RoHS RoHS
IO 0.5000 amps
Tj -65 C (-85 F) -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F)
Diode Type Standard
Unlock Full Specs
to access all available technical data