Diode Standard 50V 1A Surface Mount DO-214BA (GF1)
DIODE GEN PURP 50V 1A DO214BA
DIODE, FULL REEL; Repetitive Reverse Voltage Vrrm Max:50V; Forward Current If(AV):1A; Diode Configuration:Single
Rectifiers 50 Volt 1.0 Amp Glass Passivated
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers |
| Product Number | GF1AHE3/67AGITR-ND | GF1AHE3/67A | 08N9628 | GF1AHE3/67A |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Diode, Full Reel; Repetitive Reverse Voltage Vrrm Max Vishay | Rectifiers |
| Tj | -65 to 175 C (-85 to 347 F) | |||
| Life Cycle Stage | Removed | |||
| RoHS Compliant | RoHS | |||
| VF | 1.1 volts |