Rectifiers 1.0a Rectifier General Purpose Product overview: GF1B from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.0a. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.0a, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-GF1B can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild Semiconductor
Win Source Part Number: 067658-GF1B
Category: Discrete Semiconductor Products
Family: Diodes Rectifiers - Single
Packaging: Reel
Mounting Style: SMD/SMT
Speed: Standard Recovery >500ns > 200mA (Io)
Package: DO-214AC SMA
Manufacturer Device Package: SMA (DO-214AC)
Standard Package: 1
Catalog: Standard Diode
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 100V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1V @ 1A
Reverse Recovery Time (trr): 2µs
Current - Reverse Leakage @ Vr: 5µA @ 100V
Operating Temperature - Junction: -65°C ~ 175°C
Capacitance @ Vr F: 15pF @ 4V 1MHz
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Diode Standard 100V 1A Surface Mount DO-214AC (SMA)
Diode Standard 100V 1A Surface Mount DO-214AC (SMA)
Diode Standard 100V 1A Surface Mount DO-214AC (SMA)
Rectifiers 1.0a Rectifier General Purpose
RECTIFIER, STANDARD, 1A, 100V, DO-214AC; Repetitive Peak Reverse Voltage:100V; Average Forward Current:1A; Diode Configuration:Single
DIODE GEN PURP 100V 1A DO214AC
DIODE GEN PURP 100V 1A DO214AC
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Rectifiers | Diodes | Diodes | Rectifiers | Rectifiers | General Purpose Diodes | Rectifiers |
| Product Number | 8031932P | 8031932 | 2085-GF1B | 067658-GF1B | GF1BFSTR-ND | GF1B | 29X6724 | GF1B | GF1B |
| Product Name | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | 1.0a Diode and Rectifier | Discrete Semiconductor Products | Single Diodes | Rectifiers | Rectifier, Standard, 1A, 100V, Do-214Ac; Repetitive Peak Reverse Voltage Onsemi | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | DO-214AC | Do-214ac (sma) | Reel | DO-214AC | SMA; DO-214AC, SMA | SMA | |||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | |||||
| trr | 2000 ns | 2000 ns | 2000 ns | ||||||
| Diode Type | Standard | ||||||||
| VF | 1 volts | 1 volts | 1 volts | 1 volts |