Zener Diodes 2.0Volt 0.2 Watt 2% AUTO Product overview: GDZ2V0B-HE3-18 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-GDZ2V0B-HE3-18 can be used for catalog matching and distributor lookup.
Zener Diode 2V 200mW ±4% Surface Mount SOD-323
Win Source Part Number: 966002-GDZ2V0B-HE3-1
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Series: Automotive, AEC-Q101, GDZ
Package: Tape & Reel (TR)
Standard Package: 10,000
Mounting: SMD (SMT)
Tolerance: ±4%
Power - Max: 200 mW
Current - Reverse Leakage @ Vr: 120 µA @ 500 mV
Voltage - Zener (Nom) (Vz): 2 V
Impedance (Max) (Zzt): 100 Ohms
Package / Case: SC-76, SOD-323
Supplier Device Package: SOD-323
Temperature Range - Operating: -55°C ~ 150°C
Alternative Parts (Cross-Reference): GDZ2V0B-E3-08; GDZ2V0B-G3-08; GDZ2V0B-G3-18; MMSZ5221BS-7-F;
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: GDZ2V0
Zener Diodes 2.0Volt 0.2 Watt 2% AUTO
DIODE ZENER 2V 200MW SOD323
DIODE ZENER 2V 200MW SOD323
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 287-GDZ2V0B-HE3-18 | GDZ2V0B-HE3-18-ND | 966002-GDZ2V0B-HE3-18 | GDZ2V0B-HE3-18 | GDZ2V0B-HE3-18 | GDZ2V0B-HE3-18 |
| Product Name | Zener Diode | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener - Single | Zener Diodes | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Package | Tape and Reel | SOD-323; SC-76, SOD-323 | SOD-323; SOD-323-2 | SOD-323; SC-76, SOD-323; SC-76 | SOD-323; SOD-323 | |
| RoHS Compliant | RoHS | |||||
| VZ | 2 volts | 2 volts | 2 volts | 2 volts | ||
| ZZT | 100 ohms | 100 ohms | 100 ohms | 100 ohms |