Diode Standard 1000V 1A Surface Mount DO-214BA (GF1)
Diode Standard 1000V 1A Surface Mount DO-214BA (GF1)
Diode Standard 1000V 1A Surface Mount DO-214BA (GF1)
Manufacturer: Vishay
Win Source Part Number: 1040943-GF1M-E3/5CA
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1000V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 1A
Reverse Recovery Time (trr): 2μs
Current - Reverse Leakage @ Vr: 5μA @ 1000V
Operating Temperature - Junction: -65°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214BA (GF1)
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
1kV 1A Surface Mount Switching Diode DO-214BA Product overview: GF1M-E3/5CA from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1kV, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 1kV, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-GF1M-E3/5CA can be used for catalog matching and distributor lookup.
Diode Standard Recovery 1KV 1A
Diode Standard Recovery 1KV 1A
Diode Standard Recovery 1KV 1A
RECTIFIER, SINGLE, 1A, 1KV, DO-214BA; Repetitive Reverse Voltage Vrrm Max:1kV; Forward Current If(AV):1A; Diode Configuration:Single
DIODE GEN PURP 1KV 1A DO214BA
Rectifiers 1000 Volt 1.0 Amp Glass Passivated
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers | Rectifiers | Rectifiers | Rectifiers | Rectifiers |
| Product Number | GF1M-E3/5CAGIDKR-ND | 1040943-GF1M-E3/5CA | 280-GF1M-E3/5CA | 9190234 | 7102970P | 60AC3672 | GF1M-E3/5CA | GF1M-E3/5CA |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - GF1M-E3/5CA | SMD 1kV 1A Diode and Rectifier | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | Rectifier, Single, 1A, 1Kv, Do-214Ba; Repetitive Reverse Voltage Vrrm Max Vishay | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Tj | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | -65 C (-85 F) | |||||
| Diode Type | Standard | |||||||
| VF | 1.2 volts | 1.2 volts | 1.2 volts | |||||
| VR | 1000 volts | |||||||
| IR | 0.0050 mA |