Vishay Precision Group Schottky Diodes & Rectifiers GI752-E3/54

Description
Diode Standard Recovery 200V 6A
Request a Quote Datasheet
Description
Diode Standard Recovery 200V 6A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky Diodes & Rectifiers - 7088013P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
7088013P
Schottky Diodes & Rectifiers 7088013P
Diode Standard Recovery 200V 6A

Diode Standard Recovery 200V 6A

Supplier's Site
Schottky Diodes & Rectifiers - 7088013 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
7088013
Schottky Diodes & Rectifiers 7088013
Diode Standard Recovery 200V 6A

Diode Standard Recovery 200V 6A

Supplier's Site
Schottky Diodes & Rectifiers - 1652730 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1652730
Schottky Diodes & Rectifiers 1652730
Diode Standard Recovery 200V 6A

Diode Standard Recovery 200V 6A

Supplier's Site
Through-Hole 6A 200V Diode and Rectifier - 280-GI752-E3/54 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 6A 200V Diode and Rectifier
280-GI752-E3/54
Through-Hole 6A 200V Diode and Rectifier 280-GI752-E3/54
6A 200V Rectifier Diode, Through Hole, P600 Product overview: GI752-E3/54 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 6A, 200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Through-Hole, 6A, 200V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-GI752-E3/54 can be used for catalog matching and distributor lookup.

6A 200V Rectifier Diode, Through Hole, P600 Product overview: GI752-E3/54 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 6A, 200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Through-Hole, 6A, 200V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-GI752-E3/54 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - GI752-E3/54GICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
GI752-E3/54GICT-ND
Single Diodes GI752-E3/54GICT-ND
Diode Standard 200V 6A Through Hole P600

Diode Standard 200V 6A Through Hole P600

Buy Now Datasheet
Single Diodes - GI752-E3/54GITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
GI752-E3/54GITR-ND
Single Diodes GI752-E3/54GITR-ND
Diode Standard 200V 6A Through Hole P600

Diode Standard 200V 6A Through Hole P600

Buy Now Datasheet
Diodes, Rectifiers - Single - GI752-E3/54 - 1044418-GI752-E3/54 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - GI752-E3/54
1044418-GI752-E3/54
Diodes, Rectifiers - Single - GI752-E3/54 1044418-GI752-E3/54
Manufacturer: Vishay Win Source Part Number: 1044418-GI752-E3/54 Packaging: Reel - TR Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 200V Current - Average Rectified (Io): 6A Voltage - Forward (Vf) (Max) @ If: 900mV @ 6A Reverse Recovery Time (trr): 2.5μs Current - Reverse Leakage @ Vr: 5μA @ 200V Capacitance @ Vr, F: 150pF @ 4V, 1MHz Operating Temperature - Junction: -50°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: P600 Speed(Frequency): Standard Recovery >500ns, > 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Power Management

Manufacturer: Vishay
Win Source Part Number: 1044418-GI752-E3/54
Packaging: Reel - TR
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Current - Average Rectified (Io): 6A
Voltage - Forward (Vf) (Max) @ If: 900mV @ 6A
Reverse Recovery Time (trr): 2.5μs
Current - Reverse Leakage @ Vr: 5μA @ 200V
Capacitance @ Vr, F: 150pF @ 4V, 1MHz
Operating Temperature - Junction: -50°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: P600
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Power Management

Buy Now Datasheet
Fort Worth, TX, USA
6A,200V,PLASTIC RECT
70217647
6A,200V,PLASTIC RECT 70217647
6A,200V,PLASTIC RECT

6A,200V,PLASTIC RECT

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - GI752-E3/54 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
GI752-E3/54
Discrete Semiconductor Products - Diodes - Rectifiers GI752-E3/54
DIODE GEN PURP 200V 6A P600

DIODE GEN PURP 200V 6A P600

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
GI752-E3/54
Rectifiers GI752-E3/54
Rectifiers 6 Amp 200 Volt 400 Amp IFSM

Rectifiers 6 Amp 200 Volt 400 Amp IFSM

Buy Now Datasheet
Standard Diode, 6A, 200V, P600; Repetitive Peak Reverse Voltage Vishay - 76K5528 - Newark, An Avnet Company
Chicago, IL, United States
Standard Diode, 6A, 200V, P600; Repetitive Peak Reverse Voltage Vishay
76K5528
Standard Diode, 6A, 200V, P600; Repetitive Peak Reverse Voltage Vishay 76K5528
STANDARD DIODE, 6A, 200V, P600; Repetitive Peak Reverse Voltage:200V; Average Forward Current:6A; Diode Configuration:Single ; Forward Voltage Max:1.25V; Reverse Recovery Time:2.5µs; Forward Surge Current:400A; Diode Case Style:P600 RoHS Compliant: Yes

STANDARD DIODE, 6A, 200V, P600; Repetitive Peak Reverse Voltage:200V; Average Forward Current:6A; Diode Configuration:Single; Forward Voltage Max:1.25V; Reverse Recovery Time:2.5µs; Forward Surge Current:400A; Diode Case Style:P600 RoHS Compliant: Yes

Supplier's Site
Standard Diode, 6A, 200V, P600, Full Reel; Repetitive Peak Reverse Voltage Vishay - 76K5530 - Newark, An Avnet Company
Chicago, IL, United States
Standard Diode, 6A, 200V, P600, Full Reel; Repetitive Peak Reverse Voltage Vishay
76K5530
Standard Diode, 6A, 200V, P600, Full Reel; Repetitive Peak Reverse Voltage Vishay 76K5530
STANDARD DIODE, 6A, 200V, P600, FULL REEL; Repetitive Peak Reverse Voltage:200V; Average Forward Current:6A; Diode Configuration:Single ; Forward Voltage Max:1.25V; Reverse Recovery Time:2.5µs; Forward Surge Current:400A RoHS Compliant: Yes

STANDARD DIODE, 6A, 200V, P600, FULL REEL; Repetitive Peak Reverse Voltage:200V; Average Forward Current:6A; Diode Configuration:Single; Forward Voltage Max:1.25V; Reverse Recovery Time:2.5µs; Forward Surge Current:400A RoHS Compliant: Yes

Supplier's Site Datasheet
Rectifier, Single, 6A, 200V, P600; Repetitive Reverse Voltage Vrrm Max Vishay - 60AC3674 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier, Single, 6A, 200V, P600; Repetitive Reverse Voltage Vrrm Max Vishay
60AC3674
Rectifier, Single, 6A, 200V, P600; Repetitive Reverse Voltage Vrrm Max Vishay 60AC3674
RECTIFIER, SINGLE, 6A, 200V, P600; Repetitive Reverse Voltage Vrrm Max:200V; Forward Current If(AV):6A; Diode Configuration:Single ; Forward Voltage VF Max:900mV; Reverse Recovery Time trr Max:2.5µs; Forward Surge Current Ifsm RoHS Compliant: Yes

RECTIFIER, SINGLE, 6A, 200V, P600; Repetitive Reverse Voltage Vrrm Max:200V; Forward Current If(AV):6A; Diode Configuration:Single; Forward Voltage VF Max:900mV; Reverse Recovery Time trr Max:2.5µs; Forward Surge Current Ifsm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Rectifiers Rectifiers Rectifiers Diodes Diodes Diodes Rectifiers Rectifiers Diodes Rectifiers
Product Number 7088013P 7088013 280-GI752-E3/54 GI752-E3/54GICT-ND 1044418-GI752-E3/54 70217647 GI752-E3/54 GI752-E3/54 76K5528 60AC3674
Product Name Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Through-Hole 6A 200V Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - GI752-E3/54 6A,200V,PLASTIC RECT Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers Standard Diode, 6A, 200V, P600; Repetitive Peak Reverse Voltage Vishay Rectifier, Single, 6A, 200V, P600; Repetitive Reverse Voltage Vrrm Max Vishay
Package P600 P600 Tape and Reel P600
RoHS Compliant RoHS RoHS RoHS RoHS RoHS
trr 2500 ns 2500 ns 2500 ns 2500 ns
IO 6 amps
Tj -50 C (-58 F) -50 to 150 C (-58 to 302 F) -50 to 150 C (-58 to 302 F)
Unlock Full Specs
to access all available technical data