Vishay Precision Group Discrete Semiconductor Products - Diodes - Zener - Single GDZ5V6B-G3-08

Description
Win Source Part Number: 1008600-GDZ5V6B-G3-0 8 Category: Discrete Semiconductor Products>Diodes - Zener - Single Series: GDZ-G Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±2% Power - Max: 200 mW Current - Reverse Leakage @ Vr: 1 µA @ 2.5 V Voltage - Zener (Nom) (Vz): 5.6 V Impedance (Max) (Zzt): 60 Ohms Package / Case: SC-76, SOD-323 Supplier Device Package: SOD-323 Temperature Range - Operating: -55°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Vishay General Semiconductor - Diodes Division Other Names: GDZ5V6B-G3-08GITR-ND ,112-GDZ5V6B-G3-08DK R,GDZ5V6B-G3-08GITR, GDZ5V6B-G3-08GICT-ND ,112-GDZ5V6B-G3-08TR ,GDZ5V6B-G3-08GICT,G DZ5V6B-G3-08-ND,112- GDZ5V6B-G3-08CT Base Product Number: GDZ5V6
Request a Quote Datasheet
Description
Win Source Part Number: 1008600-GDZ5V6B-G3-0 8 Category: Discrete Semiconductor Products>Diodes - Zener - Single Series: GDZ-G Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±2% Power - Max: 200 mW Current - Reverse Leakage @ Vr: 1 µA @ 2.5 V Voltage - Zener (Nom) (Vz): 5.6 V Impedance (Max) (Zzt): 60 Ohms Package / Case: SC-76, SOD-323 Supplier Device Package: SOD-323 Temperature Range - Operating: -55°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Vishay General Semiconductor - Diodes Division Other Names: GDZ5V6B-G3-08GITR-ND ,112-GDZ5V6B-G3-08DK R,GDZ5V6B-G3-08GITR, GDZ5V6B-G3-08GICT-ND ,112-GDZ5V6B-G3-08TR ,GDZ5V6B-G3-08GICT,G DZ5V6B-G3-08-ND,112- GDZ5V6B-G3-08CT Base Product Number: GDZ5V6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Zener - Single - 1008600-GDZ5V6B-G3-08 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1008600-GDZ5V6B-G3-08
Discrete Semiconductor Products - Diodes - Zener - Single 1008600-GDZ5V6B-G3-08
Win Source Part Number: 1008600-GDZ5V6B-G3-0 8 Category: Discrete Semiconductor Products>Diodes - Zener - Single Series: GDZ-G Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±2% Power - Max: 200 mW Current - Reverse Leakage @ Vr: 1 µA @ 2.5 V Voltage - Zener (Nom) (Vz): 5.6 V Impedance (Max) (Zzt): 60 Ohms Package / Case: SC-76, SOD-323 Supplier Device Package: SOD-323 Temperature Range - Operating: -55°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Vishay General Semiconductor - Diodes Division Other Names: GDZ5V6B-G3-08GITR-ND ,112-GDZ5V6B-G3-08DK R,GDZ5V6B-G3-08GITR, GDZ5V6B-G3-08GICT-ND ,112-GDZ5V6B-G3-08TR ,GDZ5V6B-G3-08GICT,G DZ5V6B-G3-08-ND,112- GDZ5V6B-G3-08CT Base Product Number: GDZ5V6

Win Source Part Number: 1008600-GDZ5V6B-G3-08
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Series: GDZ-G
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±2%
Power - Max: 200 mW
Current - Reverse Leakage @ Vr: 1 µA @ 2.5 V
Voltage - Zener (Nom) (Vz): 5.6 V
Impedance (Max) (Zzt): 60 Ohms
Package / Case: SC-76, SOD-323
Supplier Device Package: SOD-323
Temperature Range - Operating: -55°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: GDZ5V6B-G3-08GITR-ND,112-GDZ5V6B-G3-08DKR,GDZ5V6B-G3-08GITR,GDZ5V6B-G3-08GICT-ND,112-GDZ5V6B-G3-08TR,GDZ5V6B-G3-08GICT,GDZ5V6B-G3-08-ND,112-GDZ5V6B-G3-08CT
Base Product Number: GDZ5V6

Buy Now Datasheet
Single Zener Diodes - 112-GDZ5V6B-G3-08TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-GDZ5V6B-G3-08TR-ND
Single Zener Diodes 112-GDZ5V6B-G3-08TR-ND
Zener Diode 5.6V 200mW ±2% Surface Mount SOD-323

Zener Diode 5.6V 200mW ±2% Surface Mount SOD-323

Buy Now Datasheet
Single Zener Diodes - 112-GDZ5V6B-G3-08DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-GDZ5V6B-G3-08DKR-ND
Single Zener Diodes 112-GDZ5V6B-G3-08DKR-ND
Zener Diode 5.6V 200mW ±2% Surface Mount SOD-323

Zener Diode 5.6V 200mW ±2% Surface Mount SOD-323

Buy Now Datasheet
Single Zener Diodes - 112-GDZ5V6B-G3-08CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-GDZ5V6B-G3-08CT-ND
Single Zener Diodes 112-GDZ5V6B-G3-08CT-ND
Zener Diode 5.6V 200mW ±2% Surface Mount SOD-323

Zener Diode 5.6V 200mW ±2% Surface Mount SOD-323

Buy Now Datasheet
5.6V 0.2W Zener Diode - 287-GDZ5V6B-G3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5.6V 0.2W Zener Diode
287-GDZ5V6B-G3-08
5.6V 0.2W Zener Diode 287-GDZ5V6B-G3-08
Zener Diode, 5.6V V(Z), 2.14%, 0.2W, Silicon, Unidirectional, GREEN, PLASTIC PACKAGE-2 Product overview: GDZ5V6B-G3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.6V, 0.2W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.6V, 0.2W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-GDZ5V6B-G3-08 can be used for catalog matching and distributor lookup.

Zener Diode, 5.6V V(Z), 2.14%, 0.2W, Silicon, Unidirectional, GREEN, PLASTIC PACKAGE-2 Product overview: GDZ5V6B-G3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.6V, 0.2W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.6V, 0.2W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-GDZ5V6B-G3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - GDZ5V6B-G3-08 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Zener
GDZ5V6B-G3-08
Discrete Semiconductor Products - Diodes - Zener GDZ5V6B-G3-08
DIODE ZENER 5.6V 200MW SOD323

DIODE ZENER 5.6V 200MW SOD323

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
GDZ5V6B-G3-08
Zener Diodes GDZ5V6B-G3-08
Zener Diodes 5.6Volt 0.2 Watt 2%

Zener Diodes 5.6Volt 0.2 Watt 2%

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 1008600-GDZ5V6B-G3-08 112-GDZ5V6B-G3-08TR-ND 287-GDZ5V6B-G3-08 GDZ5V6B-G3-08 GDZ5V6B-G3-08
Product Name Discrete Semiconductor Products - Diodes - Zener - Single Single Zener Diodes 5.6V 0.2W Zener Diode Discrete Semiconductor Products - Diodes - Zener Zener Diodes
Package SOD-323; SC-76, SOD-323 Tape and Reel SOD-323; SOD-323 SOD-323; SOD-323-2
VZ 5.6 volts 5.6 volts 5.6 volts
ZZT 60 ohms 60 ohms 60 ohms
IR 1.00E-3 mA 1 mA
Unlock Full Specs
to access all available technical data