Vishay Precision Group Single Diodes GF1G-E3/67A

Description
Diode Standard 400V 1A Surface Mount DO-214BA (GF1)
Request a Quote Datasheet
Description
Diode Standard 400V 1A Surface Mount DO-214BA (GF1)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - GF1G-E3/67AGITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
GF1G-E3/67AGITR-ND
Single Diodes GF1G-E3/67AGITR-ND
Diode Standard 400V 1A Surface Mount DO-214BA (GF1)

Diode Standard 400V 1A Surface Mount DO-214BA (GF1)

Buy Now Datasheet
Single Diodes - GF1G-E3/67AGIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
GF1G-E3/67AGIDKR-ND
Single Diodes GF1G-E3/67AGIDKR-ND
Diode Standard 400V 1A Surface Mount DO-214BA (GF1)

Diode Standard 400V 1A Surface Mount DO-214BA (GF1)

Buy Now Datasheet
Single Diodes - GF1G-E3/67AGICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
GF1G-E3/67AGICT-ND
Single Diodes GF1G-E3/67AGICT-ND
Diode Standard 400V 1A Surface Mount DO-214BA (GF1)

Diode Standard 400V 1A Surface Mount DO-214BA (GF1)

Buy Now Datasheet
Diodes, Rectifiers - Single - GF1G-E3/67A - 100418-GF1G-E3/67A - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - GF1G-E3/67A
100418-GF1G-E3/67A
Diodes, Rectifiers - Single - GF1G-E3/67A 100418-GF1G-E3/67A
Manufacturer: Vishay Win Source Part Number: 100418-GF1G-E3/67A Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 400V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1.1V @ 1A Reverse Recovery Time (trr): 2μs Current - Reverse Leakage @ Vr: 5μA @ 400V Operating Temperature - Junction: -65°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-214BA (GF1) Speed(Frequency): Standard Recovery >500ns, > 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 100418-GF1G-E3/67A
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 400V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 1A
Reverse Recovery Time (trr): 2μs
Current - Reverse Leakage @ Vr: 5μA @ 400V
Operating Temperature - Junction: -65°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214BA (GF1)
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Schottky Diodes & Rectifiers - 6290473 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
6290473
Schottky Diodes & Rectifiers 6290473
Vishay GF1G-E3/67A Diode

Vishay GF1G-E3/67A Diode

Supplier's Site
Schottky Diodes & Rectifiers - 6290473P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
6290473P
Schottky Diodes & Rectifiers 6290473P
Vishay GF1G-E3/67A Diode

Vishay GF1G-E3/67A Diode

Supplier's Site
Schottky Diodes & Rectifiers - 9189216 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
9189216
Schottky Diodes & Rectifiers 9189216
Vishay GF1G-E3/67A Diode

Vishay GF1G-E3/67A Diode

Supplier's Site
400V 1A Diode and Rectifier - 280-GF1G-E3/67A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400V 1A Diode and Rectifier
280-GF1G-E3/67A
400V 1A Diode and Rectifier 280-GF1G-E3/67A
Diode Switching 400V 1A 2-Pin DO-214BA T/R Product overview: GF1G-E3/67A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-GF1G-E3/67A can be used for catalog matching and distributor lookup.

Diode Switching 400V 1A 2-Pin DO-214BA T/R Product overview: GF1G-E3/67A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-GF1G-E3/67A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - GF1G-E3/67A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
GF1G-E3/67A
Discrete Semiconductor Products - Diodes - Rectifiers GF1G-E3/67A
DIODE GEN PURP 400V 1A DO214BA

DIODE GEN PURP 400V 1A DO214BA

Supplier's Site
Single Diodes - GF1G-E3/67A - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
GF1G-E3/67A
Single Diodes GF1G-E3/67A
DIODE GEN PURP 400V 1A DO214BA

DIODE GEN PURP 400V 1A DO214BA

Supplier's Site Datasheet
Standard Diode, 1A, 400V, Do-214Ba; Repetitive Peak Reverse Voltage Vishay - 97K0528 - Newark, An Avnet Company
Chicago, IL, United States
Standard Diode, 1A, 400V, Do-214Ba; Repetitive Peak Reverse Voltage Vishay
97K0528
Standard Diode, 1A, 400V, Do-214Ba; Repetitive Peak Reverse Voltage Vishay 97K0528
STANDARD DIODE, 1A, 400V, DO-214BA; Repetitive Peak Reverse Voltage:400V; Average Forward Current:1A; Diode Configuration:Single ; Forward Voltage Max:1.1V; Reverse Recovery Time:3µs; Forward Surge Current:30A; No. of Pins:2Pins RoHS Compliant: Yes

STANDARD DIODE, 1A, 400V, DO-214BA; Repetitive Peak Reverse Voltage:400V; Average Forward Current:1A; Diode Configuration:Single; Forward Voltage Max:1.1V; Reverse Recovery Time:3µs; Forward Surge Current:30A; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Diode Rectifier, Standard, 1A, 400V, Do-214Ba, Full Reel; Repetitive Peak Reverse Voltage Vishay - 29X0497 - Newark, An Avnet Company
Chicago, IL, United States
Diode Rectifier, Standard, 1A, 400V, Do-214Ba, Full Reel; Repetitive Peak Reverse Voltage Vishay
29X0497
Diode Rectifier, Standard, 1A, 400V, Do-214Ba, Full Reel; Repetitive Peak Reverse Voltage Vishay 29X0497
DIODE RECTIFIER, STANDARD, 1A, 400V, DO-214BA, FULL REEL; Repetitive Peak Reverse Voltage:400V; Average Forward Current:1A; Diode Configuration:Single ; Forward Voltage Max:1.1V; Reverse Recovery Time:-; Forward Surge Current:30A RoHS Compliant: Yes

DIODE RECTIFIER, STANDARD, 1A, 400V, DO-214BA, FULL REEL; Repetitive Peak Reverse Voltage:400V; Average Forward Current:1A; Diode Configuration:Single; Forward Voltage Max:1.1V; Reverse Recovery Time:-; Forward Surge Current:30A RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
GF1G-E3/67A
Rectifiers GF1G-E3/67A
Rectifiers 1.0 Amp 400 Volt

Rectifiers 1.0 Amp 400 Volt

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Diodes Diodes Rectifiers Rectifiers Rectifiers Rectifiers General Purpose Diodes Diodes Rectifiers Rectifiers
Product Number GF1G-E3/67AGITR-ND 100418-GF1G-E3/67A 6290473 6290473P 280-GF1G-E3/67A GF1G-E3/67A GF1G-E3/67A 97K0528 29X0497 GF1G-E3/67A
Product Name Single Diodes Diodes, Rectifiers - Single - GF1G-E3/67A Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers 400V 1A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes Standard Diode, 1A, 400V, Do-214Ba; Repetitive Peak Reverse Voltage Vishay Diode Rectifier, Standard, 1A, 400V, Do-214Ba, Full Reel; Repetitive Peak Reverse Voltage Vishay Rectifiers
Tj -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F) -65 C (-85 F)
Diode Type Standard
VF 1.1 volts 1.1 volts 1.1 volts 1.1 volts 1.1 volts
VR 400 volts 400 volts
IR 0.0050 mA 0.0050 mA
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - 1N6078 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 75 amps
IF 3100 mA
trr 30 ns
View Details
Specs
Life Cycle Stage Removed
VF 1.55 volts
Tj -40 to 125 C (-40 to 257 F)
View Details
General-purpose Schottky diode - BAS70W,115 - Nexperia B.V.
Specs
Applications Switching
Package SOT323; SOT323 SOT323
RoHS Compliant RoHS
View Details
6 suppliers