DIODES Incorporated 4.3V 250MW Zener Diode GDZ4V3LP3-7

Description
DIODE ZENER 4.3V 250MW 2DFN Product overview: GDZ4V3LP3-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 4.3V, 250MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 4.3V, 250MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-GDZ4V3LP3-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 4.3V 250MW 2DFN Product overview: GDZ4V3LP3-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 4.3V, 250MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 4.3V, 250MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-GDZ4V3LP3-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4.3V 250MW Zener Diode - 287-GDZ4V3LP3-7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4.3V 250MW Zener Diode
287-GDZ4V3LP3-7
4.3V 250MW Zener Diode 287-GDZ4V3LP3-7
DIODE ZENER 4.3V 250MW 2DFN Product overview: GDZ4V3LP3-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 4.3V, 250MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 4.3V, 250MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-GDZ4V3LP3-7 can be used for catalog matching and distributor lookup.

DIODE ZENER 4.3V 250MW 2DFN Product overview: GDZ4V3LP3-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 4.3V, 250MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 4.3V, 250MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-GDZ4V3LP3-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - GDZ4V3LP3-7DICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
GDZ4V3LP3-7DICT-ND
Single Zener Diodes GDZ4V3LP3-7DICT-ND
Zener Diode 4.3V 250mW ±5% Surface Mount X3-DFN0603-2

Zener Diode 4.3V 250mW ±5% Surface Mount X3-DFN0603-2

Buy Now Datasheet
Single Zener Diodes - GDZ4V3LP3-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
GDZ4V3LP3-7DIDKR-ND
Single Zener Diodes GDZ4V3LP3-7DIDKR-ND
Zener Diode 4.3V 250mW ±5% Surface Mount X3-DFN0603-2

Zener Diode 4.3V 250mW ±5% Surface Mount X3-DFN0603-2

Buy Now Datasheet
Single Zener Diodes - GDZ4V3LP3-7DITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
GDZ4V3LP3-7DITR-ND
Single Zener Diodes GDZ4V3LP3-7DITR-ND
Zener Diode 4.3V 250mW ±5% Surface Mount X3-DFN0603-2

Zener Diode 4.3V 250mW ±5% Surface Mount X3-DFN0603-2

Buy Now Datasheet
Discrete Semiconductor Products Diodes Zener Single Zener Diodes -  - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products Diodes Zener Single Zener Diodes
Discrete Semiconductor Products Diodes Zener Single Zener Diodes
Alternative Parts (Cross-Reference): Cross Manufacturer: Diodes Incorporated Category: Discrete Semiconductor Products Diodes Zener Single Zener Diodes Series: Automotive, AEC-Q101 Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Voltage - Zener (Nom) (Vz): 4.3 V Tolerance: ±5% Power - Max: 250 mW Current - Reverse Leakage @ Vr: 5 µA @ 1 V

Alternative Parts (Cross-Reference): Cross
Manufacturer: Diodes Incorporated
Category: Discrete Semiconductor Products Diodes Zener Single Zener Diodes
Series: Automotive, AEC-Q101
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Voltage - Zener (Nom) (Vz): 4.3 V
Tolerance: ±5%
Power - Max: 250 mW
Current - Reverse Leakage @ Vr: 5 µA @ 1 V

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - GDZ4V3LP3-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
GDZ4V3LP3-7
Discrete Semiconductor Products - Diodes - Zener GDZ4V3LP3-7
DIODE ZENER 4.3V 250MW 2DFN

DIODE ZENER 4.3V 250MW 2DFN

Supplier's Site
Single Zener Diodes - GDZ4V3LP3-7 - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
GDZ4V3LP3-7
Single Zener Diodes GDZ4V3LP3-7
DIODE ZENER 4.3V 250MW 2DFN

DIODE ZENER 4.3V 250MW 2DFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
GDZ4V3LP3-7
Zener Diodes GDZ4V3LP3-7
Zener Diodes 250 mW GDZ Zener AEC-Q101 Qualified

Zener Diodes 250 mW GDZ Zener AEC-Q101 Qualified

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-GDZ4V3LP3-7 GDZ4V3LP3-7DICT-ND GDZ4V3LP3-7 GDZ4V3LP3-7 GDZ4V3LP3-7
Product Name 4.3V 250MW Zener Diode Single Zener Diodes Discrete Semiconductor Products Diodes Zener Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Single Zener Diodes Zener Diodes
Package Tape & Reel (TR) X3-DFN0603-2 0201 (0603 Metric) X3-DFN0603-2
RoHS Compliant RoHS
VZ 4.3 volts 4.3 volts 4.3 volts 4.3 volts
PD 250 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1220914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; Sot-23
Pin Count 3
RoHS Compliant RoHS
View Details
Diodes - Zener - Single - 1N5259B - 905697-1N5259B - Win Source Electronics
Specs
Package DO-35 (DO-204AH)
Tj -65 to 200 C (-85 to 392 F)
View Details
Voltage regulator diodes - BZV49-C43,115 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 1 to 1.00E-3 volts
View Details
6 suppliers