Manufacturer: KYOCERA AVX
Category: Circuit Protection- Transient Voltage Suppressors (TVS) TVS Diodes
Series: GiGUARD
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Type: Zener
Applications: General Purpose
Capacitance @ Frequency: 10pF @ 1MHz
Operating Temperature: -55°C ~ 125°C
ESD Suppressor TVS Bi-Dir 5V 2-Pin Case 0402(1006Metric) T/R Product overview: GG040205100N2P from AVX (KYOCERA AVX) is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-GG040205100N2P can be used for catalog matching and distributor lookup.
12V Clamp 8A (8/20µs) Ipp Tvs Diode Surface Mount 0402 (1005 Metric)
12V Clamp 8A (8/20µs) Ipp Tvs Diode Surface Mount 0402 (1005 Metric)
12V Clamp 8A (8/20µs) Ipp Tvs Diode Surface Mount 0402 (1005 Metric)
TVS DIODE, 96W, 5V, BIDIR, 0402 ROHS COMPLIANT: YES
TVS DIODE 5VWM 12VC 0402
TVS DIODE 5VWM 12VC 0402
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-GG040205100N2P | 478-10594-1-ND | 22AC3008 | GG040205100N2P | GG040205100N2P | |
| Product Name | Circuit Protection- Transient Voltage Suppressors (TVS) TVS Diodes | 5V TVS Protection Diode | TVS Diodes | Tvs Diode, 96W, 5V, Bidir, 0402 Rohs Compliant Kyocera Avx | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| CT | 10 pF | |||||
| Tj | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Configuration | Single | Single | ||||
| RoHS Compliant | RoHS | RoHS | ||||
| Package | Tape and Reel | 0402 (1005 Metric) | 0402 (1005 Metric) | 0402 (1005 Metric) |