Vishay Precision Group 2.7V 0.2W Zener Diode GDZ2V7B-E3-08

Description
Zener Diode, 2.7V V(Z), 3.93%, 0.2W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: GDZ2V7B-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 2.7V, 0.2W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 2.7V, 0.2W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-GDZ2V7B-E3-08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Zener Diode, 2.7V V(Z), 3.93%, 0.2W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: GDZ2V7B-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 2.7V, 0.2W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 2.7V, 0.2W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-GDZ2V7B-E3-08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.7V 0.2W Zener Diode - 287-GDZ2V7B-E3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.7V 0.2W Zener Diode
287-GDZ2V7B-E3-08
2.7V 0.2W Zener Diode 287-GDZ2V7B-E3-08
Zener Diode, 2.7V V(Z), 3.93%, 0.2W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: GDZ2V7B-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 2.7V, 0.2W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 2.7V, 0.2W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-GDZ2V7B-E3-08 can be used for catalog matching and distributor lookup.

Zener Diode, 2.7V V(Z), 3.93%, 0.2W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: GDZ2V7B-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 2.7V, 0.2W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 2.7V, 0.2W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-GDZ2V7B-E3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - 112-GDZ2V7B-E3-08DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-GDZ2V7B-E3-08DKR-ND
Single Zener Diodes 112-GDZ2V7B-E3-08DKR-ND
Zener Diode 2.7V 200mW ±4% Surface Mount SOD-323

Zener Diode 2.7V 200mW ±4% Surface Mount SOD-323

Buy Now Datasheet
Single Zener Diodes - 112-GDZ2V7B-E3-08CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-GDZ2V7B-E3-08CT-ND
Single Zener Diodes 112-GDZ2V7B-E3-08CT-ND
Zener Diode 2.7V 200mW ±4% Surface Mount SOD-323

Zener Diode 2.7V 200mW ±4% Surface Mount SOD-323

Buy Now Datasheet
Single Zener Diodes - 112-GDZ2V7B-E3-08TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-GDZ2V7B-E3-08TR-ND
Single Zener Diodes 112-GDZ2V7B-E3-08TR-ND
Zener Diode 2.7V 200mW ±4% Surface Mount SOD-323

Zener Diode 2.7V 200mW ±4% Surface Mount SOD-323

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single - 1060713-GDZ2V7B-E3-08 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1060713-GDZ2V7B-E3-08
Discrete Semiconductor Products - Diodes - Zener - Single 1060713-GDZ2V7B-E3-08
Win Source Part Number: 1060713-GDZ2V7B-E3-0 8 Category: Discrete Semiconductor Products>Diodes - Zener - Single Series: GDZ Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±4% Power - Max: 200 mW Current - Reverse Leakage @ Vr: 100 µA @ 1 V Voltage - Zener (Nom) (Vz): 2.7 V Impedance (Max) (Zzt): 110 Ohms Package / Case: SC-76, SOD-323 Supplier Device Package: SOD-323 Temperature Range - Operating: -55°C ~ 150°C Alternative Parts (Cross-Reference): MM3Z2V7C; GDZ2V0B-E3-08; GDZ2V2B-E3-18; GDZ2V0B-G3-08; MMSZ5223BS-7-F; MMSZ5221BS-7-F; MMSZ5226BS-7-F; ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Vishay General Semiconductor - Diodes Division Other Names: 112-GDZ2V7B-E3-08TR, GDZ2V7B-E3-08GICT-ND ,GDZ2V7B-E3-08GITR,G DZ2V7B-E3-08GITR-ND, GDZ2V7B-E3-08-ND,112 -GDZ2V7B-E3-08CT,GDZ 2V7B-E3-08GICT,112-G DZ2V7B-E3-08DKR Base Product Number: GDZ2V7

Win Source Part Number: 1060713-GDZ2V7B-E3-08
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Series: GDZ
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±4%
Power - Max: 200 mW
Current - Reverse Leakage @ Vr: 100 µA @ 1 V
Voltage - Zener (Nom) (Vz): 2.7 V
Impedance (Max) (Zzt): 110 Ohms
Package / Case: SC-76, SOD-323
Supplier Device Package: SOD-323
Temperature Range - Operating: -55°C ~ 150°C
Alternative Parts (Cross-Reference): MM3Z2V7C; GDZ2V0B-E3-08; GDZ2V2B-E3-18; GDZ2V0B-G3-08; MMSZ5223BS-7-F; MMSZ5221BS-7-F; MMSZ5226BS-7-F;
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: 112-GDZ2V7B-E3-08TR,GDZ2V7B-E3-08GICT-ND,GDZ2V7B-E3-08GITR,GDZ2V7B-E3-08GITR-ND,GDZ2V7B-E3-08-ND,112-GDZ2V7B-E3-08CT,GDZ2V7B-E3-08GICT,112-GDZ2V7B-E3-08DKR
Base Product Number: GDZ2V7

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - GDZ2V7B-E3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
GDZ2V7B-E3-08
Discrete Semiconductor Products - Diodes - Zener GDZ2V7B-E3-08
DIODE ZENER 2.7V 200MW SOD323

DIODE ZENER 2.7V 200MW SOD323

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
GDZ2V7B-E3-08
Zener Diodes GDZ2V7B-E3-08
Zener Diodes 2.7Volt 0.2 Watt 2%

Zener Diodes 2.7Volt 0.2 Watt 2%

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-GDZ2V7B-E3-08 112-GDZ2V7B-E3-08DKR-ND 1060713-GDZ2V7B-E3-08 GDZ2V7B-E3-08 GDZ2V7B-E3-08
Product Name 2.7V 0.2W Zener Diode Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener - Single Discrete Semiconductor Products - Diodes - Zener Zener Diodes
Package Tape and Reel SOD-323; SC-76, SOD-323 SOD-323; SOD-323 SOD-323; SOD-323-2
RoHS Compliant RoHS
VZ 2.7 volts 2.7 volts 2.7 volts
ZZT 110 ohms 110 ohms 110 ohms
Unlock Full Specs
to access all available technical data