Manufacturer: Vishay
Win Source Part Number: 001376-GL41A-E3/97
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 50V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 1A
Current - Reverse Leakage @ Vr: 10μA @ 50V
Capacitance @ Vr, F: 8pF @ 4V, 1MHz
Operating Temperature - Junction: -65°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-213AB
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Diode 50V 1A 2-Pin DO-213AB T/R Product overview: GL41A-E3/97 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-GL41A-E3/97 can be used for catalog matching and distributor lookup.
Diode Standard 50V 1A Surface Mount DO-213AB
Diode Standard 50V 1A Surface Mount DO-213AB
Diode Standard 50V 1A Surface Mount DO-213AB
DIODE, STANDARD, 1A, 50V, DO-213AB-2; Repetitive Peak Reverse Voltage:50V; Average Forward Current:1A; Diode Configuration:Single
DIODE, STANDARD, 1A, 50V, DO-213AB-2, FULL REEL; Repetitive Peak Reverse Voltage:50V; Average Forward Current:1A; Diode Configuration:Single
Rectifiers 1 Amp 50 Volt 30 Amp IFSM
DIODE GEN PURP 50V 1A DO213AB
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Diodes | Rectifiers | Rectifiers |
| Product Number | 001376-GL41A-E3/97 | 280-GL41A-E3/97 | GL41A-E3/97GICT-ND | 17X9942 | GL41A-E3/97 | GL41A-E3/97 |
| Product Name | Diodes, Rectifiers - Single - GL41A-E3/97 | 50V 1A Diode and Rectifier | Single Diodes | Diode, Standard, 1A, 50V, Do-213Ab-2; Repetitive Peak Reverse Voltage Vishay | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Standard | |||||
| VF | 1.1 volts | 1.1 volts | 1.1 volts | |||
| VR | 50 volts | |||||
| IR | 0.0100 mA | |||||
| Tj | -65 to 175 C (-85 to 347 F) | -65 C (-85 F) | -65 to 175 C (-85 to 347 F) | ? to 175 C (? to 347 F) |