Vishay Precision Group Single Diodes GL34D-E3/83

Description
Diode Standard 200V 500mA Surface Mount DO-213AA (GL34)
Request a Quote Datasheet
Description
Diode Standard 200V 500mA Surface Mount DO-213AA (GL34)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - GL34D-E3/83GITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
GL34D-E3/83GITR-ND
Single Diodes GL34D-E3/83GITR-ND
Diode Standard 200V 500mA Surface Mount DO-213AA (GL34)

Diode Standard 200V 500mA Surface Mount DO-213AA (GL34)

Buy Now Datasheet
Single Diodes - GL34D-E3/83GICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
GL34D-E3/83GICT-ND
Single Diodes GL34D-E3/83GICT-ND
Diode Standard 200V 500mA Surface Mount DO-213AA (GL34)

Diode Standard 200V 500mA Surface Mount DO-213AA (GL34)

Buy Now Datasheet
Single Diodes - GL34D-E3/83GIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
GL34D-E3/83GIDKR-ND
Single Diodes GL34D-E3/83GIDKR-ND
Diode Standard 200V 500mA Surface Mount DO-213AA (GL34)

Diode Standard 200V 500mA Surface Mount DO-213AA (GL34)

Buy Now Datasheet
200V 500MA Diode and Rectifier - 280-GL34D-E3/83 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200V 500MA Diode and Rectifier
280-GL34D-E3/83
200V 500MA Diode and Rectifier 280-GL34D-E3/83
DIODE GP 200V 500MA DO213AA Product overview: GL34D-E3/83 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 500MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 500MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-GL34D-E3/83 can be used for catalog matching and distributor lookup.

DIODE GP 200V 500MA DO213AA Product overview: GL34D-E3/83 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 500MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 500MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-GL34D-E3/83 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 980203-GL34D-E3/83 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
980203-GL34D-E3/83
Discrete Semiconductor Products - Diodes - Rectifiers - Single 980203-GL34D-E3/83
Win Source Part Number: 980203-GL34D-E3/83 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: SUPERECTIFIER® Speed: Standard Recovery >500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 9,000 Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 200 V Current - Average Rectified (Io): 500mA Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 500 mA Reverse Recovery Time (trr): 1.5 µs Current - Reverse Leakage @ Vr: 5 µA @ 200 V Capacitance @ Vr, F: 4pF @ 4V, 1MHz Operating Temperature - Junction: -65°C ~ 175°C Package / Case: DO-213AA (Glass) Supplier Device Package: DO-213AA (GL34) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Mfr: Vishay General Semiconductor - Diodes Division Other Names: GL34D-E3/83GITR,GL34 D-E3/83GIDKR,GL34D-E 3/83-ND,GL34D-E3/83G ICT Base Product Number: GL34

Win Source Part Number: 980203-GL34D-E3/83
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: SUPERECTIFIER®
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 9,000
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200 V
Current - Average Rectified (Io): 500mA
Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 500 mA
Reverse Recovery Time (trr): 1.5 µs
Current - Reverse Leakage @ Vr: 5 µA @ 200 V
Capacitance @ Vr, F: 4pF @ 4V, 1MHz
Operating Temperature - Junction: -65°C ~ 175°C
Package / Case: DO-213AA (Glass)
Supplier Device Package: DO-213AA (GL34)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: GL34D-E3/83GITR,GL34D-E3/83GIDKR,GL34D-E3/83-ND,GL34D-E3/83GICT
Base Product Number: GL34

Buy Now Datasheet
Sheung Wan, Hong Kong
Rectifiers
GL34D-E3/83
Rectifiers GL34D-E3/83
Rectifiers 200 Volt 0.5 Amp 10 Amp IFSM

Rectifiers 200 Volt 0.5 Amp 10 Amp IFSM

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - GL34D-E3/83 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
GL34D-E3/83
Discrete Semiconductor Products - Diodes - Rectifiers GL34D-E3/83
DIODE GP 200V 500MA DO213AA

DIODE GP 200V 500MA DO213AA

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Diodes Rectifiers Rectifiers
Product Number GL34D-E3/83GITR-ND 280-GL34D-E3/83 980203-GL34D-E3/83 GL34D-E3/83 GL34D-E3/83
Product Name Single Diodes 200V 500MA Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Tj -65 to 175 C (-85 to 347 F) -65 C (-85 F) -65 to 175 C (-85 to 347 F)
Package Tape and Reel DO-213AA
RoHS Compliant RoHS
Diode Type Standard
VF 1.2 volts 1.2 volts
Unlock Full Specs
to access all available technical data