Diode Standard 100V 1A Surface Mount DO-213AB
Diode Standard 100V 1A Surface Mount DO-213AB
Diode Standard 100V 1A Surface Mount DO-213AB
Diode 100V 1A 2-Pin DO-213AB T/R Product overview: GL41BHE3/96 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-GL41BHE3/96 can be used for catalog matching and distributor lookup.
Rectifiers 1 Amp 100 Volt 30 Amp IFSM
DIODE, FULL REEL; Repetitive Peak Reverse Voltage:100V; Average Forward Current:1A; Diode Configuration:Single
DIODE GEN PURP 100V 1A DO213AB
| DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Diodes | Rectifiers |
| Product Number | GL41BHE3/96GITR-ND | 280-GL41BHE3/96 | GL41BHE3/96 | 08N9716 | GL41BHE3/96 |
| Product Name | Single Diodes | 100V 1A Diode and Rectifier | Rectifiers | Diode, Full Reel; Repetitive Peak Reverse Voltage Vishay | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -65 to 175 C (-85 to 347 F) | -65 C (-85 F) | ? to 175 C (? to 347 F) | ||
| Package | Tape and Reel | DO-213AB | |||
| RoHS Compliant | RoHS | RoHS | |||
| IO | 1 amps |