13V Clamp 6A Ipp Tvs Diode Surface Mount 0402
13V Clamp 6A Ipp Tvs Diode Surface Mount 0402
13V Clamp 6A Ipp Tvs Diode Surface Mount 0402
DIODE 7VDC, 0402, 10PF
TVS DIODE, BIDIR, 7V, 0402; Product Range:GiGuard Series; TVS Polarity:Bidirection
TVS DIODE, BIDIR, 7V, 0402; Product Range:GiGuard Series; TVS Polarity:Bidirection
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 478-GG040207100N2PTR-ND | GG040207100N2P | 56AJ0590 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, Bidir, 7V, 0402; Product Range Kyocera Avx |
| Configuration | Single | ||
| Package | 0402 (1005 Metric) | 0402 | 0402 |
| Peak Pulse Power | 72 watts | 72 watts | |
| VC | 13 volts | 13 volts | |
| VBR | 9 volts | 9 volts | 9 volts |