1.0A General Purpose Rectifier
Manufacturer: Fairchild Semiconductor
Win Source Part Number: 067660-GF1D
Category: Discrete Semiconductor Products
Family: Diodes Rectifiers - Single
Packaging: Reel
Mounting Style: SMD/SMT
Speed: Standard Recovery >500ns > 200mA (Io)
Package: DO-214AC SMA
Manufacturer Device Package: SMA (DO-214AC)
Standard Package: 1
Catalog: Standard Diode
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1V @ 1A
Reverse Recovery Time (trr): 2µs
Current - Reverse Leakage @ Vr: 5µA @ 200V
Operating Temperature - Junction: -65°C ~ 175°C
Capacitance @ Vr F: 15pF @ 4V 1MHz
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial
Diode Standard 200V 1A Surface Mount DO-214AC (SMA)
Diode Standard 200V 1A Surface Mount DO-214AC (SMA)
Diode Standard 200V 1A Surface Mount DO-214AC (SMA)
DIODE GEN PURP 200V 1A DO214AC
| Rochester Electronics | Win Source Electronics | DigiKey | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Diodes | Rectifiers |
| Product Number | GF1D | 067660-GF1D | GF1DFSDKR-ND | 9034251 | GF1D |
| Product Name | Discrete Semiconductor Products | Single Diodes | Switching Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Package | SMA; SMA | SMA | |||
| Life Cycle Stage | Active | Declining | |||
| Diode Type | Standard | ||||
| VF | 1 volts | 1 volts | |||
| VR | 200 volts |