Zener Diode, Product overview: GDZ36B-HG3-18 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-GDZ36B-HG3-18 can be used for catalog matching and distributor lookup.
Zener Diode 36V 200mW ±2% Surface Mount SOD-323
Win Source Part Number: 1060717-GDZ36B-HG3-1
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Series: Automotive, AEC-Q101, GDZ-G
Package: Tape & Reel (TR)
Standard Package: 10,000
Mounting: SMD (SMT)
Tolerance: ±2%
Power - Max: 200 mW
Current - Reverse Leakage @ Vr: 100 nA @ 27 V
Voltage - Zener (Nom) (Vz): 36 V
Impedance (Max) (Zzt): 300 Ohms
Package / Case: SC-76, SOD-323
Supplier Device Package: SOD-323
Temperature Range - Operating: -55°C ~ 150°C
Alternative Parts (Cross-Reference): MM3Z36VB; BZX84B36-7-F; TZMB36-GS08; BZT585B36T-7; BZX84B36-E3-08; MMSZ5258C-E3-08;
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: GDZ36
DIODE ZENER 36V 200MW SOD323
Zener Diodes ZENER DIODE SOD323-HG3
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 287-GDZ36B-HG3-18 | GDZ36B-HG3-18-ND | 1060717-GDZ36B-HG3-18 | GDZ36B-HG3-18 | GDZ36B-HG3-18 |
| Product Name | Zener Diode | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener - Single | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes |
| RoHS Compliant | RoHS | ||||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Package | SOD-323; SC-76, SOD-323 | SOD-323; SOD-323 | |||
| VZ | 36 volts | 36 volts |