Vishay Precision Group Discrete Semiconductor Products - Diodes - Zener - Single GDZ2V2B-E3-18

Description
Win Source Part Number: 1060711-GDZ2V2B-E3-1 8 Category: Discrete Semiconductor Products>Diodes - Zener - Single Series: GDZ Package: Tape & Reel Standard Package: 10,000 Mounting: SMD (SMT) Tolerance: ±4% Power - Max: 200 mW Current - Reverse Leakage @ Vr: 120 µA @ 700 mV Voltage - Zener (Nom) (Vz): 2.2 V Impedance (Max) (Zzt): 100 Ohms Package / Case: SC-76, SOD-323 Supplier Device Package: SOD-323 Temperature Range - Operating: -55°C ~ 150°C Alternative Parts (Cross-Reference): GDZ2V0B-E3-08; GDZ2V0B-G3-08; GDZ2V0B-G3-18; MMSZ5221BS-7-F; MMSZ5223BS-7-F; ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Vishay General Semiconductor - Diodes Division Other Names: 112-GDZ2V2B-E3-18TR, GDZ2V2B-E3-18-ND,112 -GDZ2V2B-E3-18CT,112 -GDZ2V2B-E3-18DKR Base Product Number: GDZ2V2
Request a Quote Datasheet
Description
Win Source Part Number: 1060711-GDZ2V2B-E3-1 8 Category: Discrete Semiconductor Products>Diodes - Zener - Single Series: GDZ Package: Tape & Reel Standard Package: 10,000 Mounting: SMD (SMT) Tolerance: ±4% Power - Max: 200 mW Current - Reverse Leakage @ Vr: 120 µA @ 700 mV Voltage - Zener (Nom) (Vz): 2.2 V Impedance (Max) (Zzt): 100 Ohms Package / Case: SC-76, SOD-323 Supplier Device Package: SOD-323 Temperature Range - Operating: -55°C ~ 150°C Alternative Parts (Cross-Reference): GDZ2V0B-E3-08; GDZ2V0B-G3-08; GDZ2V0B-G3-18; MMSZ5221BS-7-F; MMSZ5223BS-7-F; ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Vishay General Semiconductor - Diodes Division Other Names: 112-GDZ2V2B-E3-18TR, GDZ2V2B-E3-18-ND,112 -GDZ2V2B-E3-18CT,112 -GDZ2V2B-E3-18DKR Base Product Number: GDZ2V2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Zener - Single - 1060711-GDZ2V2B-E3-18 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1060711-GDZ2V2B-E3-18
Discrete Semiconductor Products - Diodes - Zener - Single 1060711-GDZ2V2B-E3-18
Win Source Part Number: 1060711-GDZ2V2B-E3-1 8 Category: Discrete Semiconductor Products>Diodes - Zener - Single Series: GDZ Package: Tape & Reel Standard Package: 10,000 Mounting: SMD (SMT) Tolerance: ±4% Power - Max: 200 mW Current - Reverse Leakage @ Vr: 120 µA @ 700 mV Voltage - Zener (Nom) (Vz): 2.2 V Impedance (Max) (Zzt): 100 Ohms Package / Case: SC-76, SOD-323 Supplier Device Package: SOD-323 Temperature Range - Operating: -55°C ~ 150°C Alternative Parts (Cross-Reference): GDZ2V0B-E3-08; GDZ2V0B-G3-08; GDZ2V0B-G3-18; MMSZ5221BS-7-F; MMSZ5223BS-7-F; ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Vishay General Semiconductor - Diodes Division Other Names: 112-GDZ2V2B-E3-18TR, GDZ2V2B-E3-18-ND,112 -GDZ2V2B-E3-18CT,112 -GDZ2V2B-E3-18DKR Base Product Number: GDZ2V2

Win Source Part Number: 1060711-GDZ2V2B-E3-18
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Series: GDZ
Package: Tape & Reel
Standard Package: 10,000
Mounting: SMD (SMT)
Tolerance: ±4%
Power - Max: 200 mW
Current - Reverse Leakage @ Vr: 120 µA @ 700 mV
Voltage - Zener (Nom) (Vz): 2.2 V
Impedance (Max) (Zzt): 100 Ohms
Package / Case: SC-76, SOD-323
Supplier Device Package: SOD-323
Temperature Range - Operating: -55°C ~ 150°C
Alternative Parts (Cross-Reference): GDZ2V0B-E3-08; GDZ2V0B-G3-08; GDZ2V0B-G3-18; MMSZ5221BS-7-F; MMSZ5223BS-7-F;
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: 112-GDZ2V2B-E3-18TR,GDZ2V2B-E3-18-ND,112-GDZ2V2B-E3-18CT,112-GDZ2V2B-E3-18DKR
Base Product Number: GDZ2V2

Buy Now Datasheet
Single Zener Diodes - 112-GDZ2V2B-E3-18DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-GDZ2V2B-E3-18DKR-ND
Single Zener Diodes 112-GDZ2V2B-E3-18DKR-ND
DIODE ZENER 2.2V 200MW SOD323

DIODE ZENER 2.2V 200MW SOD323

Buy Now Datasheet
Single Zener Diodes - 112-GDZ2V2B-E3-18TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-GDZ2V2B-E3-18TR-ND
Single Zener Diodes 112-GDZ2V2B-E3-18TR-ND
Zener Diode 2.2V 200mW ±4% Surface Mount SOD-323

Zener Diode 2.2V 200mW ±4% Surface Mount SOD-323

Buy Now Datasheet
Single Zener Diodes - 112-GDZ2V2B-E3-18CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-GDZ2V2B-E3-18CT-ND
Single Zener Diodes 112-GDZ2V2B-E3-18CT-ND
DIODE ZENER 2.2V 200MW SOD323

DIODE ZENER 2.2V 200MW SOD323

Buy Now Datasheet
2.2V 0.2W Zener Diode - 287-GDZ2V2B-E3-18 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.2V 0.2W Zener Diode
287-GDZ2V2B-E3-18
2.2V 0.2W Zener Diode 287-GDZ2V2B-E3-18
Zener Diode, 2.2V V(Z), 4.1%, 0.2W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: GDZ2V2B-E3-18 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 2.2V, 0.2W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 2.2V, 0.2W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-GDZ2V2B-E3-18 can be used for catalog matching and distributor lookup.

Zener Diode, 2.2V V(Z), 4.1%, 0.2W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: GDZ2V2B-E3-18 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 2.2V, 0.2W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 2.2V, 0.2W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-GDZ2V2B-E3-18 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
GDZ2V2B-E3-18
Zener Diodes GDZ2V2B-E3-18
Zener Diodes 2.2Volt 0.2 Watt 2%

Zener Diodes 2.2Volt 0.2 Watt 2%

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - GDZ2V2B-E3-18 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Zener
GDZ2V2B-E3-18
Discrete Semiconductor Products - Diodes - Zener GDZ2V2B-E3-18
DIODE ZENER 2.2V 200MW SOD323

DIODE ZENER 2.2V 200MW SOD323

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 1060711-GDZ2V2B-E3-18 112-GDZ2V2B-E3-18DKR-ND 287-GDZ2V2B-E3-18 GDZ2V2B-E3-18 GDZ2V2B-E3-18
Product Name Discrete Semiconductor Products - Diodes - Zener - Single Single Zener Diodes 2.2V 0.2W Zener Diode Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Package SOD-323; SC-76, SOD-323 Tape and Reel SOD-323; SOD-323-2 SOD-323; SOD-323
VZ 2.2 volts 2.2 volts 2.2 volts
ZZT 100 ohms 100 ohms 100 ohms
IR 0.1200 mA 120 mA
Unlock Full Specs
to access all available technical data