30V Clamp 3A Ipp Tvs Diode Surface Mount 0201
30V Clamp 3A Ipp Tvs Diode Surface Mount 0201
30V Clamp 3A Ipp Tvs Diode Surface Mount 0201
TVS DIODE, BIDIR, 5V, 0201; Product Range:GiGuard Series; TVS Polarity:Bidirection
TVS DIODE, BIDIR, 5V, 0201; Product Range:GiGuard Series; TVS Polarity:Bidirection
DIODE 5VDC, 0201, 0.3PF
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 478-GG0201050R3C2PTR-ND | 56AJ0582 | GG0201050R3C2P |
| Product Name | TVS Diodes | Tvs Diode, Bidir, 5V, 0201; Product Range Kyocera Avx | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | 0201 (0603 Metric) | 0201 | 0201 |
| Peak Pulse Power | 60 watts | 60 watts | |
| VC | 30 volts | 30 volts | |
| VBR | 8 volts | 8 volts | 8 volts |