SMC DIODE SOLUTIONS CO., LTD
GF3045TS-1-S1 -- SINGLE DIODES
SMC Diode Solutions Co., Ltd
Single Diodes
GF3045TS-1-S1
Description
DIODE SCHOTTKY 45V 30A
Request a Quote
Email Supplier
Datasheet
Description
DIODE SCHOTTKY 45V 30A
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Diodes |
|
Product Number
|
1655-GF3045TS-1-S1-ND |
|
Product Name
|
Single Diodes |
|
Tj
|
-55 to 200 C (-67 to 392 F)
|
Unlock Full Specs
to access all available technical data
Similar Products
Diode Type
Zener; Zener Diodes
IF
65 mA
IR
0.0500 mA
View Details
Diode Applications
Rectifier
VF
1.1 volts
VR
1200 volts
View Details
Diode Type
General Purpose; Schottky
Diode Applications
Switching
RoHS Compliant
RoHS
View Details
7 suppliers