Vishay Intertechnology, Inc. Diode Arrays GI2403-E3/45

Description
Diode Array 1 Pair Common Cathode Standard 150V 16A Through Hole TO-220-3
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Cathode Standard 150V 16A Through Hole TO-220-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - GI2403-E3/45-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
GI2403-E3/45-ND
Diode Arrays GI2403-E3/45-ND
Diode Array 1 Pair Common Cathode Standard 150V 16A Through Hole TO-220-3

Diode Array 1 Pair Common Cathode Standard 150V 16A Through Hole TO-220-3

Buy Now Datasheet
Singapore, Singapore
150V 16A TO220 Diode and Rectifier
286-GI2403-E3/45
150V 16A TO220 Diode and Rectifier 286-GI2403-E3/45
DIODE ARRAY GP 150V 16A TO220-3 Product overview: GI2403-E3/45 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 16A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, 16A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-GI2403-E3/45 can be used for catalog matching and distributor lookup.

DIODE ARRAY GP 150V 16A TO220-3 Product overview: GI2403-E3/45 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 16A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, 16A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-GI2403-E3/45 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - GI2403-E3/45 - 112529-GI2403-E3/45 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - GI2403-E3/45
112529-GI2403-E3/45
Diodes, Rectifiers - Arrays - GI2403-E3/45 112529-GI2403-E3/45
Manufacturer: Vishay Win Source Part Number: 112529-GI2403-E3/45 Packaging: Tube/Rail Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 150V Voltage - Forward (Vf) (Max) @ If: 975mV @ 8A Reverse Recovery Time (trr): 35ns Current - Reverse Leakage @ Vr: 50μA @ 150V Operating Temperature - Junction: -65°C to 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 16A Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-220AB Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 112529-GI2403-E3/45
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 150V
Voltage - Forward (Vf) (Max) @ If: 975mV @ 8A
Reverse Recovery Time (trr): 35ns
Current - Reverse Leakage @ Vr: 50μA @ 150V
Operating Temperature - Junction: -65°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 16A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Rectifiers
GI2403-E3/45
Rectifiers GI2403-E3/45
Rectifiers 16 Amp 150 Volt 35ns Dual

Rectifiers 16 Amp 150 Volt 35ns Dual

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - GI2403-E3/45 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
GI2403-E3/45
Discrete Semiconductor Products - Diodes - Rectifiers GI2403-E3/45
DIODE ARRAY GP 150V 16A TO220-3

DIODE ARRAY GP 150V 16A TO220-3

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Rectifiers Diode Arrays Rectifiers Rectifiers
Product Number GI2403-E3/45-ND 286-GI2403-E3/45 112529-GI2403-E3/45 GI2403-E3/45 GI2403-E3/45
Product Name Diode Arrays 150V 16A TO220 Diode and Rectifier Diodes, Rectifiers - Arrays - GI2403-E3/45 Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Arrangement Common Catode
Tj -65 to 150 C (-85 to 302 F) -65 C (-85 F) -65 to 150 C (-85 to 302 F)
Package TO-220; TO-220-3 Tube TO-220; TO-220AB TO-220-3 TO-220
RoHS Compliant RoHS
Diode Type Standard
Unlock Full Specs
to access all available technical data