DComponents Corporation Single Diodes GL1D

Description
Diode Standard 200V 1A Surface Mount DO-213AA, MINI-MELF
Request a Quote Datasheet
Description
Diode Standard 200V 1A Surface Mount DO-213AA, MINI-MELF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 5245-GL1DTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
5245-GL1DTR-ND
Single Diodes 5245-GL1DTR-ND
Diode Standard 200V 1A Surface Mount DO-213AA, MINI-MELF

Diode Standard 200V 1A Surface Mount DO-213AA, MINI-MELF

Buy Now Datasheet
Single Diodes - 5245-GL1DCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
5245-GL1DCT-ND
Single Diodes 5245-GL1DCT-ND
DIODE STANDARD 200V 1A DO213AA

DIODE STANDARD 200V 1A DO213AA

Buy Now Datasheet
Single Diodes - 5245-GL1DDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
5245-GL1DDKR-ND
Single Diodes 5245-GL1DDKR-ND
DIODE STANDARD 200V 1A DO213AA

DIODE STANDARD 200V 1A DO213AA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Diodes
Product Number 5245-GL1DTR-ND
Product Name Single Diodes
Tj -50 to 175 C (-58 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

QPL High Voltage Diode - JANTXV1N6535 - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 14 volts
View Details
B48-2 and B48-2T Series B483C-2 Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Diodes - Zener - Single - 1N4739ATR - 854311-1N4739ATR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 9.1 V 1 W
View Details
Rectifier Diodes, Type LLD - Model: YA982C3R - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 1.3 volts
IR 0.0200 mA
View Details