Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 775038-GI856-E3/54
Packaging: Reel package
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: DO-201AD, Axial
Diode Type: Standard
Current - Average Rectified (Io): 3A
Reverse Recovery Time (trr): 200ns
Current - Reverse Leakage @ Vr: 10μA @ 600V
Capacitance @ Vr, F: 28pF @ 4V, 1MHz
Operating Temperature - Junction: -50°C ~ 150°C
Part Status: Obsolete(EOL)
Family Name: GI856
Categories: Discrete Semiconductor Products
Manufacturer Package: DO-201AD
Voltage - Forward (Vf) (Maximum) @ If: 1.25V @ 3A
Voltage - DC Reverse (Vr) (Maximum): 600V
Alternative Parts (Cross-Reference): PFR856; 30DF6; SFR305; 3JU41(DFE30G);
Introduction Date: June 23, 1998
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
DIODE GEN PURP 600V 3A DO201AD Product overview: GI856-E3/54 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-GI856-E3/54 can be used for catalog matching and distributor lookup.
Diode Standard 600V 3A Through Hole DO-201AD
FAST SWITCH DIODE, 3A 600V DO-201AD; Repetitive Peak Reverse Voltage:600V; Average Forward Current:3A; Diode Configuration:Single
DIODE GEN PURP 600V 3A DO201AD
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Diodes | Rectifiers |
| Product Number | 775038-GI856-E3/54 | 280-GI856-E3/54 | GI856-E3/54GITR-ND | 05R5607 | GI856-E3/54 |
| Product Name | Diodes, Rectifiers - Single - GI856-E3/54 | 600V 3A Diode and Rectifier | Single Diodes | Fast Switch Diode, 3A 600V Do-201Ad; Repetitive Peak Reverse Voltage Vishay | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Standard | ||||
| VF | 1.25 volts | 1.25 volts | 1.25 volts | ||
| VR | 600 volts | ||||
| IR | 0.0100 mA | ||||
| trr | 200 ns | 200 ns |