Vishay Precision Group Single Zener Diodes GDZ30B-G3-18

Description
Zener Diode 30V 200mW ±4% Surface Mount SOD-323
Request a Quote Datasheet
Description
Zener Diode 30V 200mW ±4% Surface Mount SOD-323
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - GDZ30B-G3-18-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
GDZ30B-G3-18-ND
Single Zener Diodes GDZ30B-G3-18-ND
Zener Diode 30V 200mW ±4% Surface Mount SOD-323

Zener Diode 30V 200mW ±4% Surface Mount SOD-323

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single - 1161090-GDZ30B-G3-18 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1161090-GDZ30B-G3-18
Discrete Semiconductor Products - Diodes - Zener - Single 1161090-GDZ30B-G3-18
Win Source Part Number: 1161090-GDZ30B-G3-18 Category: Discrete Semiconductor Products>Diodes - Zener - Single Series: GDZ-G Package: Tape & Reel (TR) Standard Package: 10,000 Mounting: SMD (SMT) Tolerance: ±4% Power - Max: 200 mW Current - Reverse Leakage @ Vr: 100 nA @ 23 V Voltage - Zener (Nom) (Vz): 30 V Impedance (Max) (Zzt): 200 Ohms Package / Case: SC-76, SOD-323 Supplier Device Package: SOD-323 Temperature Range - Operating: -55°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: GDZ30

Win Source Part Number: 1161090-GDZ30B-G3-18
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Series: GDZ-G
Package: Tape & Reel (TR)
Standard Package: 10,000
Mounting: SMD (SMT)
Tolerance: ±4%
Power - Max: 200 mW
Current - Reverse Leakage @ Vr: 100 nA @ 23 V
Voltage - Zener (Nom) (Vz): 30 V
Impedance (Max) (Zzt): 200 Ohms
Package / Case: SC-76, SOD-323
Supplier Device Package: SOD-323
Temperature Range - Operating: -55°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: GDZ30

Buy Now Datasheet
Zener Diode - 287-GDZ30B-G3-18 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Zener Diode
287-GDZ30B-G3-18
Zener Diode 287-GDZ30B-G3-18
Zener Diodes 30 Volt 0.2 Watt 2% Product overview: GDZ30B-G3-18 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-GDZ30B-G3-18 can be used for catalog matching and distributor lookup.

Zener Diodes 30 Volt 0.2 Watt 2% Product overview: GDZ30B-G3-18 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-GDZ30B-G3-18 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
GDZ30B-G3-18
Zener Diodes GDZ30B-G3-18
Zener Diodes 30 Volt 0.2 Watt 2%

Zener Diodes 30 Volt 0.2 Watt 2%

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - GDZ30B-G3-18 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Zener
GDZ30B-G3-18
Discrete Semiconductor Products - Diodes - Zener GDZ30B-G3-18
DIODE ZENER 30V 200MW SOD323

DIODE ZENER 30V 200MW SOD323

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number GDZ30B-G3-18-ND 1161090-GDZ30B-G3-18 287-GDZ30B-G3-18 GDZ30B-G3-18 GDZ30B-G3-18
Product Name Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener - Single Zener Diode Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Package SOD-323; SC-76, SOD-323 Tape and Reel SOD-323; SOD-323-2 SOD-323; SOD-323
VZ 30 volts 30 volts 30 volts
ZZT 200 ohms 200 ohms 200 ohms
Unlock Full Specs
to access all available technical data