Diode Standard 400V 6A Through Hole P600
Diode Standard 400V 6A Through Hole P600
Rectifier Diode Switching 400V 22A 2500ns 2-Pin Case P-600 Ammo Product overview: GI754-E3/73 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 22A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 22A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-GI754-E3/73 can be used for catalog matching and distributor lookup.
DIODE GEN PURP 400V 6A P600
RECTIFIER, 400V, 6A, P600; Repetitive Reverse Voltage Vrrm Max:400V; Forward Current If(AV):6A; Diode Configuration:Single
Rectifiers 6.0 Amp 400 Volt 400 Amp IFSM
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Rectifiers | Rectifiers |
| Product Number | GI754-E3/73GITB-ND | 280-GI754-E3/73 | GI754-E3/73 | 97K0535 | GI754-E3/73 |
| Product Name | Single Diodes | 400V 22A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifier, 400V, 6A, P600; Repetitive Reverse Voltage Vrrm Max Vishay | Rectifiers |
| Tj | -50 to 150 C (-58 to 302 F) | -50 C (-58 F) | |||
| Package | Case P-600 | P600 | |||
| RoHS Compliant | RoHS | RoHS | |||
| Life Cycle Stage | Active |