Vishay Precision Group Switching Diodes GI758-E3/54

Description
Vishay GI758-E3/54 Silicon Junction
Request a Quote Datasheet
Description
Vishay GI758-E3/54 Silicon Junction
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switching Diodes - 8152433P - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Diodes
8152433P
Switching Diodes 8152433P
Vishay GI758-E3/54 Silicon Junction

Vishay GI758-E3/54 Silicon Junction

Supplier's Site
Switching Diodes - 8152433 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Diodes
8152433
Switching Diodes 8152433
Diode Switching 800V 6A Case P600

Diode Switching 800V 6A Case P600

Supplier's Site
Switching Diodes - 1461446 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Diodes
1461446
Switching Diodes 1461446
Diode Switching 800V 6A Case P600

Diode Switching 800V 6A Case P600

Supplier's Site
Single Diodes - GI758-E3/54GICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
GI758-E3/54GICT-ND
Single Diodes GI758-E3/54GICT-ND
Diode Standard 800V 6A Through Hole P600

Diode Standard 800V 6A Through Hole P600

Buy Now Datasheet
Single Diodes - GI758-E3/54GITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
GI758-E3/54GITR-ND
Single Diodes GI758-E3/54GITR-ND
Diode Standard 800V 6A Through Hole P600

Diode Standard 800V 6A Through Hole P600

Buy Now Datasheet
Through-Hole 6A 800V Diode and Rectifier - 280-GI758-E3/54 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 6A 800V Diode and Rectifier
280-GI758-E3/54
Through-Hole 6A 800V Diode and Rectifier 280-GI758-E3/54
6A 800V Rectifier Diode, Through Hole, P600 Product overview: GI758-E3/54 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 6A, 800V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Through-Hole, 6A, 800V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-GI758-E3/54 can be used for catalog matching and distributor lookup.

6A 800V Rectifier Diode, Through Hole, P600 Product overview: GI758-E3/54 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 6A, 800V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Through-Hole, 6A, 800V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-GI758-E3/54 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
6A,800V,PLASTIC RECT - 70217570 - Allied Electronics, Inc.
Fort Worth, TX, USA
6A,800V,PLASTIC RECT
70217570
6A,800V,PLASTIC RECT 70217570
6A,800V,PLASTIC RECT

6A,800V,PLASTIC RECT

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - GI758-E3/54 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
GI758-E3/54
Discrete Semiconductor Products - Diodes - Rectifiers GI758-E3/54
DIODE GEN PURP 800V 6A P600

DIODE GEN PURP 800V 6A P600

Supplier's Site
Rectifier, Single, 6A, 800V, P600; Repetitive Reverse Voltage Vrrm Max Vishay - 60AC3676 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier, Single, 6A, 800V, P600; Repetitive Reverse Voltage Vrrm Max Vishay
60AC3676
Rectifier, Single, 6A, 800V, P600; Repetitive Reverse Voltage Vrrm Max Vishay 60AC3676
RECTIFIER, SINGLE, 6A, 800V, P600; Repetitive Reverse Voltage Vrrm Max:800V; Forward Current If(AV):6A; Diode Configuration:Single ; Forward Voltage VF Max:950mV; Reverse Recovery Time trr Max:2.5µs; Forward Surge Current Ifsm RoHS Compliant: Yes

RECTIFIER, SINGLE, 6A, 800V, P600; Repetitive Reverse Voltage Vrrm Max:800V; Forward Current If(AV):6A; Diode Configuration:Single; Forward Voltage VF Max:950mV; Reverse Recovery Time trr Max:2.5µs; Forward Surge Current Ifsm RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rectifiers
GI758-E3/54
Rectifiers GI758-E3/54
Rectifiers 6 Amp 800 Volt 400 Amp IFSM

Rectifiers 6 Amp 800 Volt 400 Amp IFSM

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Diodes Diodes Rectifiers Diodes Rectifiers Rectifiers Rectifiers
Product Number 8152433P GI758-E3/54GICT-ND 280-GI758-E3/54 70217570 GI758-E3/54 60AC3676 GI758-E3/54
Product Name Switching Diodes Single Diodes Through-Hole 6A 800V Diode and Rectifier 6A,800V,PLASTIC RECT Discrete Semiconductor Products - Diodes - Rectifiers Rectifier, Single, 6A, 800V, P600; Repetitive Reverse Voltage Vrrm Max Vishay Rectifiers
Diode Applications Switching
RoHS Compliant RoHS RoHS RoHS
Tj -50 to 150 C (-58 to 302 F) -50 C (-58 F)
Package Tape and Reel P600
IO 6 amps
Unlock Full Specs
to access all available technical data