Vishay Precision Group Single Diodes GL41JHE3/96

Description
Diode Standard 600V 1A Surface Mount DO-213AB
Request a Quote Datasheet
Description
Diode Standard 600V 1A Surface Mount DO-213AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - GL41JHE3/96-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
GL41JHE3/96-ND
Single Diodes GL41JHE3/96-ND
Diode Standard 600V 1A Surface Mount DO-213AB

Diode Standard 600V 1A Surface Mount DO-213AB

Buy Now Datasheet
Diode; Diode Type Vishay - 08N9731 - Newark, An Avnet Company
Chicago, IL, United States
Diode; Diode Type Vishay
08N9731
Diode; Diode Type Vishay 08N9731
DIODE; Diode Type:Standard Recovery; Diode Configuration:Single ; Repetitive Reverse Voltage Vrrm Max:600V; Forward Current If(AV):1A; Forward Voltage VF Max:1.1V; Forward Surge Current Ifsm Max:30A RoHS Compliant: Yes

DIODE; Diode Type:Standard Recovery; Diode Configuration:Single; Repetitive Reverse Voltage Vrrm Max:600V; Forward Current If(AV):1A; Forward Voltage VF Max:1.1V; Forward Surge Current Ifsm Max:30A RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rectifiers
GL41JHE3/96
Rectifiers GL41JHE3/96
Rectifiers 1 Amp 600 Volt 30 Amp IFSM

Rectifiers 1 Amp 600 Volt 30 Amp IFSM

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - GL41JHE3/96 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
GL41JHE3/96
Discrete Semiconductor Products - Diodes - Rectifiers GL41JHE3/96
DIODE GEN PURP 600V 1A DO213AB

DIODE GEN PURP 600V 1A DO213AB

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Diodes Diodes Rectifiers Rectifiers
Product Number GL41JHE3/96-ND 08N9731 GL41JHE3/96 GL41JHE3/96
Product Name Single Diodes Diode; Diode Type Vishay Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Tj -65 to 175 C (-85 to 347 F)
RoHS Compliant RoHS
VF 1.1 volts 1.1 volts
IF 1000 mA
Unlock Full Specs
to access all available technical data