AVX Corporation TVS Diodes GG040205170N2P

Description
10V Clamp 8A (8/20µs) Ipp Tvs Diode Surface Mount 0402 (1005 Metric)
Request a Quote Datasheet
Description
10V Clamp 8A (8/20µs) Ipp Tvs Diode Surface Mount 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 478-10595-2-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
478-10595-2-ND
TVS Diodes 478-10595-2-ND
10V Clamp 8A (8/20µs) Ipp Tvs Diode Surface Mount 0402 (1005 Metric)

10V Clamp 8A (8/20µs) Ipp Tvs Diode Surface Mount 0402 (1005 Metric)

Buy Now Datasheet
TVS Diodes - 478-10595-1-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
478-10595-1-ND
TVS Diodes 478-10595-1-ND
10V Clamp 8A (8/20µs) Ipp Tvs Diode Surface Mount 0402 (1005 Metric)

10V Clamp 8A (8/20µs) Ipp Tvs Diode Surface Mount 0402 (1005 Metric)

Buy Now Datasheet
TVS Diodes - 478-10595-6-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
478-10595-6-ND
TVS Diodes 478-10595-6-ND
10V Clamp 8A (8/20µs) Ipp Tvs Diode Surface Mount 0402 (1005 Metric)

10V Clamp 8A (8/20µs) Ipp Tvs Diode Surface Mount 0402 (1005 Metric)

Buy Now Datasheet
5V TVS Protection Diode - 144-GG040205170N2P - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5V TVS Protection Diode
144-GG040205170N2P
5V TVS Protection Diode 144-GG040205170N2P
ESD Suppressor TVS Bi-Dir 5V 2-Pin Case 0402(1006Metric) T/R Product overview: GG040205170N2P from AVX (KYOCERA AVX) is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-GG040205170N2P can be used for catalog matching and distributor lookup.

ESD Suppressor TVS Bi-Dir 5V 2-Pin Case 0402(1006Metric) T/R Product overview: GG040205170N2P from AVX (KYOCERA AVX) is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-GG040205170N2P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection -Transient -Voltage Suppressors (TVS) TVS Diodes -  - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection -Transient -Voltage Suppressors (TVS) TVS Diodes
Circuit Protection -Transient -Voltage Suppressors (TVS) TVS Diodes
Manufacturer: KYOCERA Category: Circuit Protection -Transient -Voltage Suppressors (TVS) TVS Diodes Series: GiGUARD Type: Zener Package: Tape & Reel (TR) /Cut Tape (CT) Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 (1005 Metric) Mounting Type: Surface Mount Applications: General Purpose Operating Temperature: -55°C ~ 125°C

Manufacturer: KYOCERA
Category: Circuit Protection -Transient -Voltage Suppressors (TVS) TVS Diodes
Series: GiGUARD
Type: Zener
Package: Tape & Reel (TR) /Cut Tape (CT)
Package / Case: 0402 (1005 Metric)
Supplier Device Package: 0402 (1005 Metric)
Mounting Type: Surface Mount
Applications: General Purpose
Operating Temperature: -55°C ~ 125°C

Buy Now Datasheet
TVS Diodes GG040205170N2P
TVS DIODE 5VWM 10VC 0402

TVS DIODE 5VWM 10VC 0402

Supplier's Site Datasheet
Tvs Diode, 80W, 5V, Bidir, 0402 Rohs Compliant Kyocera Avx - 22AC3009 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 80W, 5V, Bidir, 0402 Rohs Compliant Kyocera Avx
22AC3009
Tvs Diode, 80W, 5V, Bidir, 0402 Rohs Compliant Kyocera Avx 22AC3009
TVS DIODE, 80W, 5V, BIDIR, 0402 ROHS COMPLIANT: YES

TVS DIODE, 80W, 5V, BIDIR, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Sheung Wan, Hong Kong
TVS Diodes / ESD Suppressors
GG040205170N2P
TVS Diodes / ESD Suppressors GG040205170N2P
TVS Diodes / ESD Suppressors SMP Diode 0402, 5vdc 17pf,<6.5 v clamp@1a

TVS Diodes / ESD Suppressors SMP Diode 0402, 5vdc 17pf,<6.5 v clamp@1a

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - GG040205170N2P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
GG040205170N2P
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes GG040205170N2P
TVS DIODE 5VWM 10VC 0402

TVS DIODE 5VWM 10VC 0402

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 478-10595-2-ND 144-GG040205170N2P GG040205170N2P 22AC3009 GG040205170N2P GG040205170N2P
Product Name TVS Diodes 5V TVS Protection Diode Circuit Protection -Transient -Voltage Suppressors (TVS) TVS Diodes TVS Diodes Tvs Diode, 80W, 5V, Bidir, 0402 Rohs Compliant Kyocera Avx TVS Diodes / ESD Suppressors Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package 0402 (1005 Metric) Tape and Reel 0402 (1005 Metric) 0402 (1005 Metric) 0402 (1006 metric) 0402 (1005 Metric)
Peak Pulse Power 80 watts 80 watts 80 watts
VC 10 volts 10 volts 10 volts
VBR 5.1 volts 5.1 volts 5.1 volts
Unlock Full Specs
to access all available technical data