13V Clamp 7A Ipp Tvs Diode Surface Mount 0402
13V Clamp 7A Ipp Tvs Diode Surface Mount 0402
13V Clamp 7A Ipp Tvs Diode Surface Mount 0402
DIODE 5VDC, 0402, 0.8PF
TVS DIODE, BIDIR, 5V, 0402; Product Range:GiGuard Series; TVS Polarity:Bidirection
TVS DIODE, BIDIR, 5V, 0402; Product Range:GiGuard Series; TVS Polarity:Bidirection
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 478-GG0402050R8L2PCT-ND | GG0402050R8L2P | GG0402050R8L2P | 56AJ0586 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes | Tvs Diode, Bidir, 5V, 0402; Product Range Kyocera Avx |
| Configuration | Single | |||
| Package | 0402 (1005 Metric) | 0402 | 0402 | |
| Peak Pulse Power | 100 watts | 100 watts | ||
| VC | 13 volts | 13 volts | ||
| VBR | 8 volts | 8 volts | 8 volts |