Diode Standard 400V 1A Surface Mount DO-213AB
Diode Standard 400V 1A Surface Mount DO-213AB
Diode Standard 400V 1A Surface Mount DO-213AB
Manufacturer: Vishay
Win Source Part Number: 001379-GL41G-E3/96
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 400V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 1A
Current - Reverse Leakage @ Vr: 10μA @ 400V
Capacitance @ Vr, F: 8pF @ 4V, 1MHz
Operating Temperature - Junction: -65°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-213AB
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Sufficient
400V 1A SMD Small Signal Diode DO-213AB Product overview: GL41G-E3/96 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 400V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 400V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-GL41G-E3/96 can be used for catalog matching and distributor lookup.
STANDARD DIODE, 1A, 400V, DO-213AB; Repetitive Peak Reverse Voltage:400V; Average Forward Current:1A; Diode Configuration:Single
DIODE GEN PURP 400V 1A DO213AB
Rectifiers 1 Amp 400 Volt 30 Amp IFSM
DIODE GEN PURP 400V 1A DO213AB
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Diodes | General Purpose Diodes | Rectifiers | Rectifiers |
| Product Number | GL41G-E3/96GIDKR-ND | 001379-GL41G-E3/96 | 280-GL41G-E3/96 | 76K5667 | GL41G-E3/96 | GL41G-E3/96 | GL41G-E3/96 |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - GL41G-E3/96 | SMD 400V 1A Diode and Rectifier | Standard Diode, 1A, 400V, Do-213Ab; Repetitive Peak Reverse Voltage Vishay | Single Diodes | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | -65 C (-85 F) | ||||
| Diode Type | Standard | ||||||
| VF | 1.1 volts | 1.1 volts | 1.1 volts | 1.1 volts | |||
| VR | 400 volts | 400 volts | |||||
| IR | 0.0100 mA | 0.0100 mA |